Standalone DVR

Manufacturer Part Number
DS-7308HWI-SH-6TB
EAN/UPC
0816783015533,816783015533
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input
Video Compression: H.264
Analog Video Input: 8-ch
PAL/NTSC Adaptive: Support
Video Input Interface: BNC (1.0 Vp-p, 75Ω)
Audio Compression: G.711u
Audio Input: 4-ch
Audio Input Interface: RCA (2.0 Vp-p, 1 kΩ)
Two-way Audio: 1-ch RCA(2.0Vp-p, 1kΩ)

Video/Audio Output     
VGA Output: 1-ch, resolution: 1920×1080P/60Hz,1280×1024/60Hz,1280×720/60Hz, 1024×768/60Hz
CVBS Output: 2-ch (1 Main Video Out+1 Spot Video Out), BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704×576, NTSC: 704×480
HDMI Output: 1-ch, resolution: 1920×1080P /60 Hz, 1280×1024 /60 Hz,1280×720 /60 Hz, 1024×768 /60 Hz.
Recording resolution: WD1/ 4CIF / 2CIF / CIF / QCIF
Frame Rate: 25 fps (P) / 30 fps (N)
Video Bit Rate: 32 Kbps ~ 3072 Kbps, or user defined (Max. 3072 Kbps)
Stream Type: Channel 1-4: Video, Video & Audio;

Other channels: Video
Audio Output: 2-ch RCA(Linear electrical level, 600Ω)
Audio Bit Rate: 64kbps
Dual Stream: Support
Synchronous Playback: 8-ch

Hard Disk Driver     
Interface Type: 4 SATA interfaces for 2 HDDs + 1 DVD-R/W (default), or 4HDDs
Capacity: Up to 4TB capacity for each disk
e-SATA Interface: 1 eSATA interface

External Interface     
Network Interface: 1 RJ45 10M/100M/1000M adaptive Ethernet Interface
USB Interface: 3 USB2.0 interfaces
Serial Interface: 1RS-485 interface, 1 RS-232 interface, 1 RS-485 keyboard interface
Alarm Input: 8-ch
Alarm Output: 4-ch

General     
Power Supply: 100 ~ 240 VAC, 5A, 50~60Hz
Consumption: ≤ 30W (without hard disk or DVD-R/W)
Working Temperature: -10 °C ~ + 55 °C
Working Humidity:10% ~ 90%
Chassis: 19-inch rack-mounted 1.5 U chassis
Dimensions: 445(W) × 390(D) × 70(H) mm
Weight: ≤ 5kg (without hard disk or DVD-R/W)