Laptop AC/DC Travel Charger with USB Fast Charging Port & USB Charging Dongle

The dual-charging Targus Laptop AC/DC Travel Charger with USB Fast Charging Port & USB Charging Dongle provides an efficient on-the-go workstation solution.

With built-in surge protection, this travel-ready charging bundle includes a 2.1A USB fast-charging port for tablets and smartphones as well as a CLA mobile laptop charger.The removable AC input and DC output cables, Blackberry/Samsung USB charging dongle and 9 laptop tips to support PC laptops and ultrabooks add value to this already comprehensive bundle.Charge multiple devices in your vehicle by plugging in the portable charging adapter to any 12 volt receptacle. Plus, the thin, lightweight cord features an elastic band for cable management and integrated tip storage clips to help you stay organized.

Manufacturer Part Number
APM32USZ
EAN/UPC
0092636290535,092636290535
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Works With: Laptops from Acer, Asus, Compaq, Dell, Fujitsu, Gateway, HP, IBM, Lenovo, Panasonic, Sony, and Toshiba

Power: 90W AC Power

Color: Black

Package Dimensions: 8.53" x 2.40" x 6.05" (W x H x D)

Package Weight: 1.32 lbs

Warranty: Limited 2-Year Warranty

UPC: 092636290535