4-bay Business NAS Rackmount Enclosure

Buffalo’s new TeraStation™ rackmount enclosure (TS4400R-EU) joins Buffalo’s TeraStation™ family with customisable Network Attached Storage with greater flexibility – users can start by installing one drive and add up to three additional drives as storage and back-up requirements grow.

TeraStation™ 4400R is equipped with the powerful Intel® Atom™ D2701 Dual-Core Processor and will impress users with both faster transfer of large files and faster file access from multiple computers. Its top-of-class performance is perfect for demanding small, medium, and growing businesses.

When populated with two or more drives the TeraStation™ 4400R protects your data with RAID and hot swap functionality allows users to change disks without downtime. Another added bonus: the new TeraStation™ enclosure also comes with 10 free NovaStor NovaBACKUP® licenses.

The TS4400R also provides important features to support your business such as Active Directory support, IP camera recording, iSCSI target, a faster and easy-to use interface, and 2GB of fast DDR3 memory installed. All of this, together with two Gigabit Ethernet ports, two super speed USB 3.0 ports and two high speed USB 2.0 ports, gives users a fast, versatile, and feature-rich NAS enclosure. Buffalo’s TS4400R-EU enclosure is compatible with 1, 2, 3, and 4TB drives (sold separately).

Manufacturer Part Number
TS4400R-EU/8TB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware System

CPU Type: Intel Atom D2701 (Dual Core)
CPU Speed: 2.13GHz
RAM: DDR3 2GB
Drive Interface: SATA 3, 3 Gb/s
Installed OS: Linux
Size of Workgroup: 150

Internal Hard Drives

Number of Bays: 4
Total Capacity: Enclosure
Supported HDD Capacities: 1TB, 2TB, 3TB, 4TB, 5TB, 6TB, (sold separately)

LAN Interface

Connector Type: RJ-45
LAN Ports: 2
Max Transmission Rate*: 10/100/1000 Mbps

USB Interface

Connector Type: USB Type A
USB 2.0 Ports: 2
USB 3.0 Ports: 2
Max Transmission Rate*: Max: 480 Mb/s, Max: 5 Gb/s

Serial Port

Connector Type: D-SUB 9pin
Number of Ports: 1

Other

Client OS: Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP, Windows XP including MCE2005 / MCE2004, Windows 2000, Windows Server 2000, Windows 2003/R2, Windows 2008/R2, Mac OS 10.4 - 10.9
Support: Standard Warranty 3 years, 24 hour HDD exchange, Technical Support Hotline
Dimensions: 430 x 44.3 x 420 mm
Weight:6.2kg
Operating Environment: 5-40°C, 20-80% (non-condensing)
Power Supply: Internal AC 100-240V Universal, 50/60Hz
Power Consumption (Max.): 96 Watts
Power Management System: Yes

Software System

Supported RAID Levels: JBOD, 0, 1, 5, 6, 10
Hot Swap: Yes
Hot Spare: Yes
Video Surveillance Package: One free camera license, more can be added, manages storage pool and camera pool, supports cameras from 184 vendors and manual settings for RTSP
DFS: DFS name space support
User Quota: Space limitation for users/groups
iSCSI: iSCSI Target

Protocol Support

Networking: TCP/IP
File Sharing: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP, NFS
Protocol Support: TCP/IP, CIFS/SMB, DFS, AFP, HTTP/HTTPS, FTP/SFTP, NFS, LDAP, NTP, SNMP, RTSP, BitTorrent
Other: IP Camera Support, Disk quota, User quota, Wake on LAN, DLNA Media Server, Print Server Support
Active Directory support: Yes
Active Directory Integration: LDAP
Active Directory users: 1000
Management: HTTP, HTTPS
Time Synchronization: NTP
Camera: RTSP

Backup

Failover: Failover solution with other Buffalo NAS devices
Realtime Backup: Folder Replication, Failover
Replication: Yes
Apple Time Machine®: Yes
Backup Software: 10 licenses NovaBACKUP BE
S3 Amazon cloud support: Use Amazon professional cloud services

Remote Access

Web UI: via HTTP/HTTPS
FTP Server: via FTP/SFTP
WebAccess: Yes
FTP/SFTP: Yes

Product Part Numbers

Product Code: TS4400R-EU