Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Hardware System
CPU Type: Intel Atom D2701 (Dual Core)
CPU Speed: 2.13GHz
RAM: DDR3 2GB
Drive Interface: SATA 3, 3 Gb/s
Installed OS: Linux
Size of Workgroup: 150
Internal Hard Drives
Number of Bays: 4
Total Capacity: Enclosure
Supported HDD Capacities: 1TB, 2TB, 3TB, 4TB, 5TB, 6TB, (sold separately)
LAN Interface
Connector Type: RJ-45
LAN Ports: 2
Max Transmission Rate*: 10/100/1000 Mbps
USB Interface
Connector Type: USB Type A
USB 2.0 Ports: 2
USB 3.0 Ports: 2
Max Transmission Rate*: Max: 480 Mb/s, Max: 5 Gb/s
Serial Port
Connector Type: D-SUB 9pin
Number of Ports: 1
Other
Client OS: Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP, Windows XP including MCE2005 / MCE2004, Windows 2000, Windows Server 2000, Windows 2003/R2, Windows 2008/R2, Mac OS 10.4 - 10.9
Support: Standard Warranty 3 years, 24 hour HDD exchange, Technical Support Hotline
Dimensions: 430 x 44.3 x 420 mm
Weight:6.2kg
Operating Environment: 5-40°C, 20-80% (non-condensing)
Power Supply: Internal AC 100-240V Universal, 50/60Hz
Power Consumption (Max.): 96 Watts
Power Management System: Yes
Software System
Supported RAID Levels: JBOD, 0, 1, 5, 6, 10
Hot Swap: Yes
Hot Spare: Yes
Video Surveillance Package: One free camera license, more can be added, manages storage pool and camera pool, supports cameras from 184 vendors and manual settings for RTSP
DFS: DFS name space support
User Quota: Space limitation for users/groups
iSCSI: iSCSI Target
Protocol Support
Networking: TCP/IP
File Sharing: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP, NFS
Protocol Support: TCP/IP, CIFS/SMB, DFS, AFP, HTTP/HTTPS, FTP/SFTP, NFS, LDAP, NTP, SNMP, RTSP, BitTorrent
Other: IP Camera Support, Disk quota, User quota, Wake on LAN, DLNA Media Server, Print Server Support
Active Directory support: Yes
Active Directory Integration: LDAP
Active Directory users: 1000
Management: HTTP, HTTPS
Time Synchronization: NTP
Camera: RTSP
Backup
Failover: Failover solution with other Buffalo NAS devices
Realtime Backup: Folder Replication, Failover
Replication: Yes
Apple Time Machine®: Yes
Backup Software: 10 licenses NovaBACKUP BE
S3 Amazon cloud support: Use Amazon professional cloud services
Remote Access
Web UI: via HTTP/HTTPS
FTP Server: via FTP/SFTP
WebAccess: Yes
FTP/SFTP: Yes
Product Part Numbers
Product Code: TS4400R-EU