2-bay Business NAS Enclosure

Intel® Atom™ D2550 Dual-Core Processor

TeraStation™ 4200 is equipped with the powerful Intel® Atom™ D2550 Dual-CoreProcessor and will impress users with both faster transfer of large files and faster file access from multiple computers. Its top-of-class performance is perfect for demanding small, medium, and growing businesses.

Data backup with replication

The backup replication function allows data replication connected via a LAN port, enabling it to become a spare drive. We recommend to use a second TeraStation™ 4200 unit. Having the mirrored unit as a spare drive improves reliability, fault tolerance, and accessibility, and quickens recovery from any hard drive failure.

Hot Swap function for added data security

With RAID 1 (full redundancy) and Hot Swap functionality enabled, even if a drive fails, the TeraStation™ 4200 will automatically power down the faulty drive to allow its safe removal and replacement without causing any data loss or down time.

Ultra high-speed data transfer with SuperSpeed USB 3.0

The TeraStation™ 4200 supports SuperSpeed USB 3.0 connectivity which dramatically increases data transfer rates up to 5 Gbps.

Backup

TeraStation™ 4200 is bundled with 10 licenses of NovaBACKUP® Business Essentials, providing a complete, all-in-one data protection solution for small and medium businesses serious about protecting digital assets. Back up PCs, storage servers, Exchange servers and SQL databases.

Remote Web Access

Remotely access the TeraStation™ 4200 from anywhere, either via a Desktop, smartphone, tablet or over the Internet with Buffalo's unique Web Access technology. Easily open TeraStation™ files from a remote site or with WebAccess Apps available for:

  • iOS 4.3 and higher
  • Android 2.3 and higher
  • Windows Mobile 7.5 , 7.8, 8
  • Windows Tablet and Desktop/Laptop with Windows 8
Buffalo Surveillance Server

Record IP camera stream directly on TeraStation™. Centrally manage, controle and search your records, get live views and choose camera settings from a single pc. More information >
Supports any RTSP IP camera.

All new web management GUI

Including Quick startup page for easy setup!


Manufacturer Part Number
TS4200D-EU/16TB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Hardware System

CPU Type: Intel Atom D2550 (Dual Core)
CPU Speed: 1.86GHz
RAM: DDR3 2GB
Drive Interface: SATA 3, 3 Gb/s
Installed OS: Linux
Size of Workgroup: 50

Internal Hard Drives

Number of Bays: 2
Total Capacity: Enclosure
Supported HDD Capacities: 1TB, 2TB, 3TB, 4TB, 5TB, 6TB, (sold separately)

LAN Interface

Connector Type: RJ-45
LAN Ports: 2
Max Transmission Rate*: 10/100/1000 Mbps

USB Interface

Connector Type: USB Type A
USB 2.0 Ports: 2
USB 3.0 Ports: 2
Max Transmission Rate*: Max: 480 Mb/s, Max: 5 Gb/s

Serial Port

Connector Type: D-SUB 9pin
Number of Ports: 1

Other

Client OS: Windows 8.1, Windows 8, Windows 7, Windows Vista, Windows XP, Windows XP including MCE2005 / MCE2004, Windows 2000, Windows Server 2000, Windows 2003/R2, Windows 2008/R2, Mac OS 10.4 - 10.9
Support: Standard Warranty 3 years, 24 hour HDD exchange, Technical Support Hotline
Dimensions: 170 x 170 x 230 mm
Weight: 3.15kg
Operating Environment: 5-40°C, 20-80% (non-condensing)
Power Supply: Internal AC 100-240V Universal, 50/60Hz
Power Consumption (Max.): 86 Watts
Power Management System: Yes

Software System

Supported RAID Levels: JBOD, 0, 1
Hot Swap: Yes
Hot Spare: Yes
Video Surveillance Package: One free camera license, more can be added, manages storage pool and camera pool, supports cameras from 184 vendors and manual settings for RTSP
DFS: DFS name space support
User Quota: Space limitation for users/groups
iSCSI: iSCSI Target

Protocol Support

Networking: TCP/IP
File Sharing: CIFS/SMB, AFP, HTTP/HTTPS, FTP/SFTP, NFS
Protocol Support: TCP/IP, CIFS/SMB, DFS, AFP, HTTP/HTTPS, FTP/SFTP, NFS, LDAP, NTP, SNMP, RTSP, BitTorrent
Other: IP Camera Support, Disk quota, User quota, Wake on LAN, DLNA Media Server, Print Server Support
Active Directory support: Yes
Active Directory Integration: LDAP
Active Directory users: 1000
Management: HTTP, HTTPS
Time Synchronization: NTP
Camera: RTSP

Backup

Failover: Failover solution with other Buffalo NAS devices
Realtime Backup: Folder Replication, Failover
Replication: Yes
Apple Time Machine®: Yes
Backup Software: 10 licenses NovaBACKUP BE
S3 Amazon cloud support: Use Amazon professional cloud services

Remote Access

Web UI: via HTTP/HTTPS
FTP Server: via FTP/SFTP
WebAccess: Yes
FTP/SFTP: Yes

Product Part Numbers

Product Code: TS4200D-EU