Preferred Pro USB Fingerprint Keyboard - French Canadian

The redesigned Lenovo Preferred Pro USB Fingerprint Keyboard offers users the convenience to gain access to confidential files with the swipe of a finger. The state of the art biometric solution for authentication gives you the convenience of simple fingerprint authentication only, or configure for one of the most secure log-in processes available.

Manufacturer Part Number
0C52696
EAN/UPC
0887942652180,887942652180
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physical specifications

  • Keys
    • 104/105/106/107/109 keys(Varies by country)
  • Cable length
    • 2.5m (8.3 feet)
  • Keyboard specifications (excluding the cable)
    • Length: 453.2 mm (17.8 in)
    • Width: 181.7 mm (7.15 in)
    • Height: 21.9 mm (0.86 in)
    • Weight: 920 g (2.02 lb)
  • Packaged dimension:
    • Length: 490 mm (19.2 in)
    • Width: 226 mm (8.9 in)
    • Height: 35 mm (1.37 in)
    • Weight: 1130 g (2.47 lb)
  • Electrical specifications
    • 5v, 100mA
Warranty

3 years – Customer Replaceable Unit (CRU) service

  • Announce Date: 22 October 2013 (Worldwide)
  • Planned availability date: 25 October 2013 (Worldwide)
Hardware compatibility
  • Lenovo or Lenovo-compatible PCs with available 1.1 or 2.0 USB Ports.
  • Fn Key and Hotkey function is dependent on the laptop system..
Software requirements
  • Microsoft Windows 8 (32-bit and 64-bit)
  • Microsoft Windows 7 (32-bit and 64-bit)

Operating Environment:

  • Temperature: 0 deg to 50 deg (C) (32 deg to 104 deg F)
  • Relative humidity: 20% to 80%
Packaging
  • Keyboard
  • Warranty Poster
Agency approvals
  • CE, FCC, VCCI, UL, BSMI, C-tick, KC, TUV, EAC, UK CoC