Ensure Application Scalability, Performance, and Security
The Barracuda Load Balancer ADC is ideal for organizations looking for a high-performance, yet cost-effective application delivery and security solution. With the broadest range of hardware and virtual models, the Barracuda Load Balancer ADC provides maximum flexibility for organizations looking to build highly secure and scalable application infrastructure, whether it’s deployed on-premises or in the cloud.
Note:
Maximum Throughput: 5 Gbps
Real Servers Supported: 100
Hardware
Form Factor: 1U Mini Rackmount Chassis
Input Current: 1.4 Amps AC
Copper Ethernet NICs: 8 x 1 Gigabit Ethernet
Features
Layer 4 Load Balancing: Yes
Direct Server Return: Yes
TPS SSL Offloading/Acceleration: 6,000 TPS
SSL Hardware Acceleration: Yes
High Availability: Yes
VLAN: Yes
Layer 7 Load Balancing: Yes
Cookie Persistance: Yes
SSL Offloading: Yes
Content Routing: Yes
SNMP/API: Yes
Programmer Interface/API: Yes
Global Server Load Balancing: Yes
HTTP Compression: Yes
Content Caching: Yes
Link Bonding (LACP): Yes
AD and Kerberos Integration: Yes
Inbound Attack Prevention: Yes
Outbound Data Theft Protection: Yes
Protection Against DDoS Attacks: Yes
10 GbE Fiber or Copper 10 GbE Ports