Sidewinder Desk Mount

The Sidewinder provides perfect horizontal movement of monitors and laptops with adjustable tension in each joint. For mobile environments the joints can be set so that they are tight and secure. For office environments, the joints are loosened for smooth, frequent movement.

Every situation is different, and as a result, the Sidewinder was designed to accommodate them all. The Sidewinder comes in various lengths, from Mini to Maxi, so your particular environment can be fitted perfectly.

Manufacturer Part Number
030401-0502-03001
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Joints: Adjustable, lockable joints
Material: Machined from 60-61 T6 billet aluminum
Screen Tilt: Factory pre-tensioned articulated head
Vesa: Removable 75/100 interface plate
Mac: Machead adapter available for iMacs & Apple Cinema LED Displays
Capacity: Supports monitors up to 12kg (26.5lbs)
Range: Maximum reach of 409mm (16in)