All-Weather Compact 2-Way Coaxial Loudspeaker with 12" LF

All-Weather Compact 2-Way Coaxial Loudspeaker with 12" LF

The AWC129 is a compact, coaxial-driver, 2-way, highly weather-resistant full-range loudspeaker system which is ideal for speech and music in a wide variety of applications, including sports facilities, racetracks, stadiums, fairgrounds, rodeos, skating rinks, themed entertainment venues, cruise ships, water parks, outdoor background music/paging systems, swimming pools, and a wide variety of other outdoor or indoor venue types.

Manufacturer Part Number
AWC129-BK
EAN/UPC
0658700911456,658700911456,0050036904209,050036904209
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

Frequency Range (-10 dB)     
55 Hz – 20 kHz

Frequency Response (±3 dB)  
80 Hz – 20 kHz

Coverage Pattern                     
90° x 90°

Directivity Factor (Q)
10.1 (1 k – 16 kHz)

Directivity Index (DI)
9.5 dB (1k – 16 kHz)

Long-Term System Power
400 W (1600 W peak), 2 hrs.
Rating (IEC)
250 W (1000 W peak), 100 hrs

Sensitivity (2.83V @ 1m)
96 dB (Ave. 80 Hz – 20 kHz)

Maximum SPL
Direct 8Ω: 122 dB (peaks of 128 dB)
200 W Tap: 119 dB

Crossover Network
1.5 kHz, 3rd order (18 dB/oct) high-pass plus conjugate to HF, 2nd order low-pass to LF

Nominal Impedance
8 ohms

Transformer Taps
70V: 200W, 100W, 50W, 25W
100V: 200W, 100W, 50W

Low Frequency Driver
Kevlar-reinforced cone with weather treatment, 75 mm (3 in) voice coil.

High Frequency Driver
25 mm (1 in) diaphragm and voice coil diameter, high temperature polymer diaphragm, patented design, fluid-cooling.

HF Driver Protection
Minimum audibility SonicGuard™ HF overload protection

Enclosure
ABS with Glass enclosure, heavily braced

Attachment
Two M10 (fine-thread) points for included U-bracket. M6 secondary safety attachment point on back panel.

Grille
Corrosion-resistant zinc-rich extra-thick powder coated steel grille, 3- layer assembly with foam and woven poly mesh backing.

Input Connection
CE-compliant covered barrier strip terminals. Barrier terminals accept up to 9 mm outside 4 mm inside open-lug (#6, #8 or #10) plus bare wire up to 2.5 mm2 (12 AWG) wire or spade lugs. Terminal compartment cover equipped with gland nut that forms water-tight seal with round-jacketed cables with outside diameters between 4.0 mm (0.16") and 9.0 mm (0.36")

Environmental 
IP56 per IEC529, with a minimum 5° downward aiming angle. Exceeds Mil Spec 810 for humidity, salt spray, temperature & UV, and ASTM G85 for salt spray (168 hrs).

Dimensions
402 x 402 x 445mm (15.8 x 15.8 x 17.5 in), cabinet
470 mm (18.5 in) depth with gland nut
542 mm (21.4 in) including bracket extending to back

Colors
Available in gray (similar to Pantone 420C) and black (-BK)

Net Weight
15.9 kg (35.0 lb), 18.9 kg (41.5 lb) with u-bracket

Shipping Weight
23.4 kg (51.5 lbs)

Included Accessories
U-bracket, matches loudspeaker color (gray or black), zinc-rich extrathick powder coated, steel.