With the 360 degree patented reception technology, this indoor antenna eliminates the constant need to adjust so you get a great picture. Just hang it, lay it flat, or stand it upright and receive local HD, DTV and FM signals for free. And you will receive all local digital TV broadcasts. This antenna will outperform traditional antennas due to that patented design. The slim profile and streamline shape complements any home theater center.
Note:
Range (Distance) : 40 miles
Cable Type : 6 ft Coax F Connector
Color : White
Included : Antenna and Coax Cable
Dimensions : 11.88H x 8.75W x 1.63D
Weight (Kg/lb) : 1.5 lb