RoadWarrior 3 Scanner with Travel Bag

The Visioneer® RoadWarrior™ 3 is the perfect mobile scanning solution for users who need to scan a wide variety of documents regardless of where they are. Weighing a little more than a 12 oz bottle of water with dimensions similar to a rolled up magazine, it packs easily in a laptop bag and is powered by the USB port so you can scan anywhere – even when AC power is unavailable.

Scan
With the RoadWarrior 3, you can scan your receipts, business cards, magazine articles, newspaper clippings and even photographs – fast. This versatile compact scanner will handle any document up to 8.5" (216 mm) wide and 32" (813 mm) long and convert to PDF, JPG and most popular file formats.

The RoadWarrior 3 produces clear and sharp scans of any document, in color or black and white. Worried that your highlighted notes from the meeting won’t scan clearly? What about the receipt that was folded in your pocket? Real world documents are never a problem for the RoadWarrior 3. Visioneer Acuity technology enables the scanner to instantly improve the visual clarity of every scanned image. You get perfect scans from imperfect originals.

Organize
Why wait until you get back to the office to organize that stack of paper in your briefcase? After all, it’s not the paper you want to keep; it’s the information on the paper that is important. RoadWarrior 3 includes a powerful suite of bundled software designed to help you organize and find the information important to you.

Share
Once all of your papers are scanned and organized, you can easily send them and share the valuable information they contain with your team, clients or headquarters. When you scan documents into a searchable PDF format, that information can be shared with anyone and quickly found later when it is needed. Much easier and faster than sorting through that stack of crumpled papers in the bottom of your briefcase! So, what are you waiting for? This is one travel companion that you want sitting next to you. And it will never ask to share your snack while you’re in flight.

RoadWarrior 3 Includes These Software Solutions:

Visioneer Acuity enables your scanner to instantly improve the visual clarity of the scan, plus auto-crop, auto-straighten and auto-rotate, all with the touch of a button.

Visioneer OneTouch connects your scanner with a powerful set of settings so that with one touch the scanned document is automatically sent to email, your printer, a file folder, or to one of many cloud destinations.

Nuance® PDF Converter is the smarter PDF software choice for businesses. Combining powerful functionality, superior Microsoft® Office® support, built-in intelligence, DMS integration, and intuitive ease of use, Nuance PDF Converter provides everything you need to create, convert, edit, assemble, and securely share PDF files for increased productivity, enhanced collaboration, and improved compliance.

Nuance OmniPage is the fastest way to organize receipts, expense reports, documents, and photos. Nuance OmniPage® provides thumbnails for popular electronic files with a built-in viewer for PDF, Word, Excel, and Word Perfect documents.

Nuance PaperPort® combines the efficiency of document management, the convenience of superbly scanned documents and the power of creating PDF files, to bring a new level of operational proficiency to your workflow.

Manufacturer Part Number
RW3-WU
EAN/UPC
0785414116492,785414116492
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

  • Image Enhancement Technology: Visioneer Acuity
  • Weight: .84 lbs.
  • Simplex or Duplex: Simplex (one side scanning)
  • Standard Warranty: 1 year
  • Interface: USB 2.0 (1.1 compatible)
  • Optical Resolution: 600 dpi
  • Visioneer OneTouch Technology: Yes
  • Duty Cycle: 100 pages/day
  • Dimensions: 11.4" x 2.2" x 1.5" (290 x 55 x 38 mm) (W×D×H)
  • Output Bit Depth: 24-bit color, 8-bit grayscale, 1-bit black & white
  • Scan Method: Fast Sheetfed
  • Light Source: LED (light emitting diode) instant on
  • Maximum Paper Size: 8.5 x 32 in
  • Drivers: TWAIN, WIA, Visioneer DriverPLUS
  • Supported Operating Systems (OneTouch 4): Windows 8, 7, Vista, XP (SP2)
  • Speed - Letter/A4 (8.5" × 11"): 11 sec/page
  • Imaging sensor: Contact Image Sensor (CIS)
  • Minimum Paper Size: 1.5 x 1.5 in

System Requirements

  • Pentium® 4 or equivalent processor
  • 2GB RAM
  • Microsoft® Windows® 8 / 7 / Vista / XP
  • 350 MB available hard disk space
  • DVD-ROM drive
  • USB Port

Software Bundle

  • Visioneer OneTouch® with Acuity
  • Nuance PDF Converter
  • Nuance OmniPage® Pro
  • Nuance PaperPort®
  • TWAIN™ and WIA Drivers
  • Visioneer DriverPLUS

Contents

  • RoadWarrior 3 Scanner with Travel Bag
  • USB Cable
  • Calibration sheet and cleaning cloth
  • Quick Install Card
  • User’s Manual DVD
  • DVD includes software and drivers