Extend the Life of Your Hard Drive
Most traditional hard drives stay powered up all the time that it is connected to a computer. Due to the idle mode feature, the enclosure will power down the hard drive when not in use, effectively extending the longevity of your drive.
Sleek and Strong
ARCTIC's 2.5" HDD Enclosure ultrza-sleek stainless steel design not only means your hard drive will be protected at all time it also means you will not be embarrassed to take it with you whenever needed.
Fastest Data Transfer
ARCTIC's 2.5" HDD Enclosure uses a USB 3.0 interface (up to 5 Gbps) offering unparalleled data transfer.
40cm USB 3.0 Cable
Improved with an exteneded 40cm extra-long USB 3.0 Cable, you will never out-of-reach.
Note:
Size & Weight
Dimensions: 125 L x 74 W x 10 H mm
Net Weight: 71 g
Material
Stainless Steel and Plastic
Compatibility
2.5" SATA II HDD / SSD with maximum 9.5 mm thickness
Max. memory: 4 TB
System Requirements
Windows 7 / Vista / XP Mac OS X
Packaging & Box Content
Dimensions: 127 L x 114 W x 13 H mm
Warranty: 2 Years
Shipping Information
Item Number: PCACO-E250101-GB
UPC: 0872767004788
Gross Weight: 400 g