The Fortinet Enterprise Firewall Solution
The Fortinet Enterprise Firewall Solution delivers end-to-end network security with one platform, one network security operating system and unified policy management with a single pane of glass — for the industry’s best protection against the most advanced security threats and targeted attacks.
One Enterprise Firewall Solution across the Extended Enterprise
The FortiGate family of network appliances represents the industry’s broadest range of enterprise firewall platforms. FortiGate is based on FortiASIC, a purpose-built integrated architecture that provides extremely high throughput and exceptionally low latency, while delivering industry-leading security effectiveness and consolidation which is routinely validated by independent real-world tests. Targeted for large enterprises, the FortiGate 1500D delivers high NGFW and SSL inspection perfromance along with high port density and dual power supply for maximum flexibility.
Note:
Hardware Specifications
Hardware Accelerated 10 GE SFP+ Slots: 8
Hardware Accelerated GE SFP Slots: 16
Hardware Accelerated 10 GE RJ45 Ports: –
Hardware Accelerated GE RJ45 Ports: 16
GE RJ45 Management / HA Ports: 2
USB Ports (Client / Server): 1 / 1
Console Port: 1
Onboard Storage: 480 GB
Included Transceivers: 2x SFP+ (SR 10GE)
System Performance
IPv4 Firewall Throughput (1518 / 512 / 64 byte, UDP): 80 / 80 / 55 Gbps
IPv6 Firewall Throughput (1518 / 512 / 86 byte, UDP): 80 / 80 / 55 Gbps
Firewall Latency (64 byte, UDP): 3 μs
Firewall Throughput (Packet per Second): 82.5 Mpps
Concurrent Sessions (TCP): 12 Million
New Sessions/Second (TCP): 300,000
Firewall Policies: 100,000
IPsec VPN Throughput (512 byte): 50 Gbps
Gateway-to-Gateway IPsec VPN Tunnels: 20,000
Client-to-Gateway IPsec VPN Tunnels: 50,000
SSL-VPN Throughput: 4 Gbps
Concurrent SSL-VPN Users (Recommended Maximum): 10,000
IPS Throughput (HTTP / Enterprise Mix): 15 / 13 Gbps
SSL Inspection Throughput: 10.5 Gbps
Application Control Throughput: 12 Gbps
NGFW Throughput: 7 Gbps
Threat Protection Throughput: 5 Gbps
CAPWAP Throughput: 20 Gbps
Virtual Domains (Default / Maximum): 10 / 250
Maximum Number of FortiAPs (Total / Tunnel): 4,096 / 1,024
Maximum Number of FortiTokens: 5,000
Maximum Number of Registered Endpoints: 8,000
High Availability Configurations: Active-Active, Active-Passive, Clustering
Dimensions
Height x Width x Length (inches): 3.5 x 17.24 x 21.81
Height x Width x Length (mm): 89 x 438 x 554
Weight: 32.50 lbs (14.70 kg)
Form Factor: Rack Mount, 2 RU
Power
AC Power Supply: 100–240V AC, 47–63 Hz
DC Power Supply (FG-1500D-DC): 40.5–57V DC
Maximum Current: 110V / 8A, 220V / 4A
Power Consumption (Average / Maximum): 338 / 406 W
Heat Dissipation: 1,385 BTU/h
Redundant Power Supplies: Yes, Hot swappable
Environment
Operating Temperature: 32–104°F (0–40°C)
Storage Temperature: -31–158°F (-35–70°C)
Humidity: 15–90% non-condensing
Operating Altitude: Up to 7,400 ft (2,250 m)
Compliance
FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB
Certifications
ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN; USGv6/IPv6