HDMI USB Virtual Media KVM Adapter Cable with Smart Card Reader (CPU Module)

The KA7168 KVM Adapter Cable connects a KVM switch to the HDMI video and USB ports of a target computer. The KA7168 supports HDMI output and provides a USB plug to connect a target computer for Smart Card/CAC support*. With its small size and light weight design, it represents the next generation of KVM Adapter Cables – offering superior signal compensation and delay skew technologies for greatly enhanced video quality.

Manufacturer Part Number
KA7168
EAN/UPC
0672792402135,672792402135,4719264640124
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectors:
Link: 1 x RJ-45 Female
USB to Computer: 1 x USB Type A Male
Smart Card / CAC to Computer: 1 x USB Type A Male
HDMI to Computer: 1 x HDMI Male

LEDs:
On Line: 1 (Green)
Power: 1 (Orange)

Physical Properties:
Housing: Plastic
Weight: 0.2 lb. (104 g)
Dimensions ( L x W x H ): 3.6 x 2.2 x 0.8 in.
                                  (9.10 x 5.60 x 2.12 cm)