Game Capture HD II is the stand-alone all-in-one solution to start your YouTube channel. It records 1080p video to its internal storage, without a PC.
Stand-Alone Console Capturing
Game Capture HD II supports both HDMI and component inputs from all mainstream consoles. The HDMI pass-through allows playing and capturing right in your living room on the TV. There's no need to hook up additional PC to do the job.
The Power of Voice
Even the most spectacular move would look dull without commentaries. Connect your headset to Game Capture HD II, and be your own commentator.
Edit from Your Couch
Video editing does not necessarily require a PC. Game Capture HD II comes with its built-in editor for direct footage clipping right on your TV. Post- production has never been this easy!
Direct Upload to YouTube
Want to share your videos? We’ve got you covered. Game Capture HD II links directly to to your YouTube channel, so you can share your gameplay straight away.
Note:
Video Input: HDMI, Component*
Audio Input: HDMI, RCA L/R, 3.5 mm microphone
Video Output: HDMI pass-through
Audio Output: HDMI, 3.5 mm stereo
Storage: USB port, 2.5" internal SATA bay**
Network: Ethernet (10BASE-T / 100BASE-T)
Maximum Capture Resolution: 1080p30 (60 Mbps)
Supported Resolution: 1080p, 1080i, 720p, 576p, 576i, 480p, 480i
Encoding Format: MP4 (codec: H.264 and AAC)
Bundled App: GameMate
Dimensions: 7.5 x 6 x 1.3 in (190 x 152.5 x 33.5 mm)
Weight: 14.9 oz (421 g)
* Game Capture HD II does not support viewing/recording/streaming of HDCP protected signals
** Not included. NTFS format is required. USB hubs, card readers, FAT format, NAS, Kingston UV400 series SSD, SanDisk SSD Plus or HDDs over 2 TB capacity are not supported.