1.3MP PTZ Dome Network Camera

Manufacturer Part Number
DS-2DF5276-AEL
EAN/UPC
0816783016141,816783016141
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3" Progressive Scan CMOS
Effective Pixels: 1320K pixels
Min. Illumination: Color: 0.05Lux@(F1.6, AGC ON), B/W: 0.005Lux@(F1.6, AGC ON)
White Balance: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC: Auto/Manual
S/N Ratio: >52dB
Day & Night: IR Cut Filter
Digital Zoom: 16X
Backlight Compensation: BLC
Digital Noise Reduction: 3D DNR
Wide Dynamic Range: 128X Digital WDR
Shutter Speed: 1 ~ 1/10,000s
Focus Mode: Auto/Semiautomatic/Manual

Lens     
Focal Length: 4.3 ~ 129mm, 30x
Zoom Speed: Approx.3s(Optical Wide-Tele)
Angle of View: 58.9 ~ 2.11degree (Wide-Tele)
Min. Working Distance: 10 ~ 1,500mm (Wide-Tele)
Aperture Range: F1.4 ~ F5.0

Pan & Tilt     
Pan / Tilt Range:  Pan: 360° endless; Tilt: -5° ~ 90° (Auto-Flip)
Pan / Tilt Speed:  Pan Manual Speed: 0.1° ~ 250° /s, Pan Preset Speed: 300° /s Tilt Manual Speed: 0.1° ~ 150° /s, Tilt Preset Speed: 200° /s
Proportional Zoom: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset: 256
Patrol: 8 patrols, up to 32 presets per patrol
Park Action: Pattern / Pan Scan / Tilt scan / Random scan / Frame scan / Panorama scan

Input / Output     
Audio Input: Optional audio input (Line input), 2~2.4V[p-p]; output impedance: 1KΩ±10%
Audio Output: Line level, impedance: 600Ω

Network     
Ethernet: 10Base-T/100Base-TX, RJ45 connector
Max. Image Resolution: 1280x960
Frame Rate: 60Hz: 30fps (1280x960), 30fps (1280x720)
Image Compression: H.264/MPEG4
Audio Compression: G.711u/G.711a/G.726
Protocols: IPv4/IPv6, HTTP, HTTPS, 802.1x, Qos, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP/IP, UDP, IGMP, ICMP, DHCP, PPPoE
Simultaneous Live View: Up to 6
Streams: Dual Streams
Mini SD Memory Card: Micro SD Slot, up to 32GB
User/Host Level: Up to 32 users, 3 Levels: Administrator, Camera control, Live view only
Security Measures: User authentication (ID and PW), Host authentication (MAC address)

Integration     
Application programming:Open-ended API, support Onvif, PSIA and CGI
Web Browser: IE 7, IE 8, IE 9, Chrome 8+, Firefox 3.5+, Safari 5+

General     
RS-485 Protocols: HIKVISION, Pelco-P, Pelco-D, self-adaptive
Working Temperature:
24VAC: -40°C~65°C (-40°F~149°F)
Hi-PoE: 30°C~65°C (-22°F~149°F)
PoE+: -20°C~65°C (-4°F~149°F)
Humidity: 90% or less
Protection Level: IP66 standard (outdoor dome) TVS 4,000V lighting protection, surge protection and voltage transient protection
Dimensions: Φ220x305mm (Φ8.66"x12.02") (outdoor) Φ183.4x243mm (Φ7.22" x 9.56") (ceiling)
Weight (approx.): 5kg (11.20 lbs)
Mount Option: Long-arm wall mount: DS-1601ZJ; Corner mount: DS-1633ZJ, Pole Mount: DS-1622ZJ; Power box mount: DS-1634ZJ
Power:
24VAC: -40°C~65°C (-40°F~149°F)
Hi-PoE: -30°C~65°C(-22°F~149°F)
PoE+: -20°C~65°C(-4°F~149°F)