S-VGA to (3) RGB Component Video Cable

Use to Connect TVs, HDTVs, LCD Displays, Plasma Screens or Projectors to Digital Satellite Receiver or Any Other Equipment with RGB Video Connections

Manufacturer Part Number
VGA-3RCA-6X
EAN/UPC
0741835075510,741835075510
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Supports Component RGB High Resolution Standards and
    S-VGA (Super Video Graphic Array) 800 x 600 Resolution
  • Compatible with High Definition 720p and Standard Video Format
  • Gold-Plated HD-DB15 (15 pin) Male Connector
  • Gold-Plated (3) Color-Coded RCA Connectors
  • UL Listed