Universal All In One Stand

The Lenovo Universal All In One Stand is most flexible All In One stand on the market. It enables users to experience compatible Lenovo All In One PCs in a whole new way by offering rotating and adjusting height and a wide range of tilt.You can even tilt the All In One PC into a full horizontal position which is great particularly with touch enabled PCs. Tilt Range -25 to 90 degreesDisplay height adjustment of up to 190 mm (7.5 inches)Rotate 360 degreesVESA mount (100x100mm)Cable management in the back of the standUser adjustment of the weight for particular systemStable yet small base

Manufacturer Part Number
0B47385
EAN/UPC
0887942520076,887942520076
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Max Operating Temperature: : 40C
Min Operating Temperature: : -5C
Depth: : 324.8mm
Depth (US): : 12.79in
Height: : 298.3mm
Height (US): : 11.74in
Width: : 277.3mm
Width (US): : 10.92in
Warranty Period: : One Year
Warranty Type: : 1 Year - CRU