Tablet Floor Stand with Twin Secure Holders

Secure 2 iPads on one stand

The iPad Floor Stand with Twin Secure Holders is the perfect fit for showrooms, museums and kiosks to provide a secure, mobile, and beautifully-crafted means for mounting two iPad 2, iPad 3, or iPad 4 tablets near your products or display.

It comes with a 12" diameter powder coated steel base.

Manufacturer Part Number
040002-1400-05133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Capacity: 8 kg (17 lbs)
Range: Post is 1200 mm *(47 in) high
Base: Base diameter of 305 mm (12 in)