HDMI Pass Through Decora Style Wall Plate - Ivory

The HDMI pass through wall plate allows for a clean, professional looking and seamless transition to in-wall HDMI cabling using a wall plate form factor, which offers a more secure installation option over traditional transition methods. The wall plate provides a secure mount within the wall and is not likely to be stolen or misplaced. Unlike traditional pass-through wall plates, this wall plate is constructed by using four-layer computer grade printed circuit boards (PCBs).

The PCB traces are engineered to maintain the critical impedance necessary to transfer digital audio/video signals. Made from 20 AWG steel, this strong wall plate fits standard electrical boxes, and is compatible with decorative trim plates.

Manufacturer Part Number
41044
EAN/UPC
0757120410447,757120410447
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Ivory
UPC : 757120410447
Warranty : Lifetime
Vendor : C2G
Weight : 0.245 LB