Vertical Cable Management Hook

Add an internal or external facing cable management hook for strain relief and organization. The CMHOOKMW Multi-Directional Vertical Cable Management D-ring lets you add an internal or external facing cable hook to your server rack or cabinet, to provide an organized channel for cables. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Constructed of high-quality steel, the cable management ring measures 2.4 x 3.9in (6 x 10cm). For flexible mounting options, the cable ring features a right-angled mounting bracket with 2 sets of mounting holes, enabling you to face the D-ring in the direction that best fits your application. Providing strain relief for attached cables, multiple cable rings can be attached to your rack where you need them for a versatile cable management solution.

Backed by a StarTech.com 2-year warranty.

Manufacturer Part Number
CMHOOKMW
EAN/UPC
0065030852913,065030852913
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Industry Standards: EIA RS310-D
Orientation: Vertical
U Height: 1.5U
Physical Characteristics Color: Black
Enclosure Thickness: 0.1 in [2 mm]
Enclosure Type: Steel
External Height: 2.5 in [64 mm]
External Width: 4 in [102 mm]
Product Weight: 6.1 oz [173 g]
Packaging Information Shipping (Package) Weight: 8.8 oz [250 g]