1U Vertical Server Rack Cable Management D-Ring Hook - 1.8x3.9in (4.5x10cm)

Add a cable management hook to your server rack or cabinet for strain relief and organization. The CMHOOK1UN Vertical Cable Management D-ring lets you add a 1U metal cable hook to your server rack or cabinet to provide an organized channel for your cables. This TAA compliant product adheres to the requirements of the US Federal Trade Agreements Act (TAA), allowing government GSA Schedule purchases.

Constructed of high-quality steel, the cable D-ring measures 1.8 x 3.9in (4.5 x 10cm) and offers a flexible opening for easy insertion of bundled cables. Providing strain relief for attached cables, multiple cable rings can be attached to your rack where you need them for a versatile cable management solution.

Please see our other cable management D-ring products for different size configurations:
1U Cable Management D-ring - 2.2 x 5.9in (5.7 x 15cm) - CMHOOK1UL
1U Cable Management D-ring - 2.2 x 3.9in (5.7 x 10cm) - CMHOOK1U

Backed by a StarTech.com 2-year warranty.

Manufacturer Part Number
CMHOOK1UN
EAN/UPC
0065030852876,065030852876
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: 2 Years
Hardware Industry Standards: EIA RS310-D
Orientation: Vertical
U Height: 1U
Physical Characteristics Color: Black
Enclosure Type: Steel
External Height: 2.2 in [57 mm]
External Width: 4 in [101.3 mm]
Internal Height: 2 in [50.6 mm]
Internal Width: 3.6 in [92.6 mm]
Product Height: 4 in [102 mm]
Product Length: 1.8 in [45 mm]
Product Weight: 2.6 oz [73 g]
Product Width: 1.8 in [45 mm]
Packaging Information Shipping (Package) Weight: 3.1 oz [87 g]