The AVerMedia EZMaker USB SDK is a USB video capture device with both S-Video and composite inputs. The accompanying software development kit provides frequently used functions to help developers and system integrators complete their tasks easily and efficiently. Even better, it is also compatible with major programming languages such as Visual C++ and Visual Basic.
Digitize Analog Video EffortlesslyThe AVerMedia EZMaker USB SDK allows you to capture true color video sources and images from any type of analog video equipment through S-Video/composite video inputs. Its portability makes it the best solution for mobile applications such as mobile monitoring and analysis.
Exclusive Software Development Kit (SDK)The enclosed SDK provides a complete tool kit to develop software via various programming languages. You can utilize the API to call up the appropriate functions and libraries in our SDK. It can help you to reduce noise, downscale frame rates, overlay a second video over the current one, adjust color or de-interlace. Even better, it is also compatible with major programming languages like Visual C++ and Visual Basic!
High Quality API SolutionsThe AVerMedia EZMaker USB SDK provides users with a powerful set of API in DLL modules for more convenient and efficient development experiences, such as the option of capturing and previewing content in a video window. Users can also add customized text, dates and timestamps to a video.
Note:
Interface: USB 2.0
Input: Composite/ S-Video/ Audio L/R
Input Video Resolution: 720 x 480@60i, 720 x 576@50i
Capture Video format:
NTSC/PAL:
80 x 60 (NTSC only), 88 x 72, 128 x 96, 160 x 120, 176 x 144, 240 x 180, 240 x 176, 320 x 240, 352 x 240, 352 x 288, 640 x 240,
640 x 288, 640 x 480, 704 x 576 (PAL, SECAM only), 720 x 240, 720 x 288, 720 x 480, 720 x 576 (PAL, SECAM only)
Pixel Format:
NTSC: YUY2 (4:2:2), UYVY (4:2:2)
PAL/SECAM: YUY2 (4:2:2), UYVY (4:2:2), Y8
Color Adjustment: Brightness, Contrast, Hue, Saturation, Sharpness
Multi-Card Support: Yes
Programming Language: VB, VC, Delphi, C#, VB.NET
SDK Framework: General DLL
Operating Environment:
Temperature: 0 to +45 ℃
Humidity: 0 to 80% RHNC
Storage Environment:
Temperature: -30 to +65 ℃
Humidity: 0 to 90% RHNC
Power Requirement: 5V max 2.06A
Dimensions (mm): 82(L) x 28.49(W) x 14(H)
CPU:
For SD Video Capturing (AVI Format)
-Intel® Pentium® 4.3.0G (HT)
-AMD Athlon™ 64 3200+
-Intel® Pentium® Mobile Processor 2.0G or AMD equivalent
Memory: 512 MB RAM or above
VGA: VGA card with support for DirectX9.0c or above
Sound Card: Yes
Interface: USB 2.0 Port
Operating System:
Windows® 7/Vista™/XP (32/64-Bit)
Linux
3rd Party S/W Support:
Telestream Wirecast
• Adobe Flash Media Live Encoder 3
• UStream Producer
• XSplit
• Microsoft Windows Media Encoder 9
• Microsoft Express Encoder
• GraphEdit
• Corel VideoStudio
• CyberLink PowerDirector
• CyberLink PowerProducer
• Real Producer (v13)
• VLC Media Player
• Any application which requires a DirectShow compliant device