Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Product SKUs
MBD-X10SLV-Q -B:
Physical StatsForm Factor: Dimensions: - 6.7" x 6.7", (17cm x 17cm)
Processor/CacheCPU: - Intel® Xeon® processor E3-1200 v3 and 4th Gen Core i7/i5/i3, Pentium, Celeron processors
- Single Socket H3 (LGA 1150)
System MemoryMemory Capacity: - 2x 204-pin DDR3 SODIMM sockets
- Supports up to 16 GB DDR3 non-ECC SODIMM
Memory Type: - 1600MHz non-ECC DDR3 SDRAM 64-bit, 204-pin gold-plated SODIMMs
DIMM Sizes: Memory Voltage: On-Board DevicesChipset: - Intel® Q87 Express Chipset
SATA: - Intel® Q87 Express Chipset
USB: - Intel® Q87 Express Chipset
Network Controllers: - Intel® i217 + Intel® i210AT Controllers
- Supports 10BASE-T, 100BASE-TX, and 1000BASE-T, RJ45 output
Audio: - RealTek ALC888S High Definition Audio
Graphics: - Intel HD 4600 Graphics, Processor Graphic
Super I/O: Input / OutputSerial ATA: - 4x SATA 3.0 ports (6Gbps) including 1x mSATA
- Raid 0.1.5.10
LAN: - 2x RJ45 Gigabit Ethernet LAN ports
USB: - 2x USB 3.0 ports (rear)
- 5x USB 2.0 ports (2 rear, 2 via headers, 1 type A)
Audio: - HD Audio Front Panel Headers
Display: - 1x DisplayPort, 1x HDMI, 1x DVI-I, 3 Independent Displays
Serial Port / Header: - 5x COM ports (1x RS232/422/485, 4x RS232)
DOM: - SATA DOM (Disk on Module) power connector support
Security: Chassis (Optimized for X10SLV-Q )1U Chassis: Mid/Mini Tower Chassis: Mini-ITX Chassis: Important Chassis Notes: - To support the new generation Intel® Xeon® processor-based motherboards,Revision M chassis is recommended. Please talk to your sales representative for details.
SuperServer(s) with X10SLV-QModel(s): Expansion SlotsPCI-Express: - 1x PCI-E 3.0 x16 slot
- 1x Mini-PCIe w/ mSATA support
System BIOSBIOS Type: - 128Mb SPI Flash EEPROM with UEFI BIOS
BIOS Features: - DMI (SMBIOS) 2.7
- ACPI 5.0
- USB Keyboard support
ManagementSoftware: - SuperDoctor® III
- Watch Dog
- NMI
Power Configurations: - ACPI / ACPM Power Management
- Main Switch Override Mechanism
- Power-on mode for AC power recovery
- Modem ring-on
PC Health MonitoringVoltage: - Monitors for CPU Cores, +1.8V, +12V, +3.3V, +5V, +5V Standby, VBAT, HT, Memory, Chipset Voltages.
- 5-Phase-switching voltage regulator with auto-sense from 0.8375V-1.60V
FAN: - Total of three 4-pin fan headers supporting up to 3 fans
- 3x fans with tachometer status monitoring
- Status monitor for speed control
- Status monitor for on/off control
- Support 3-pin fans (w/o speed control)
- Low noise fan speed control
- Pulse Width Modulated (PWM) fan connectors
Temperature: - Monitoring for CPU and chassis environment
- CPU thermal trip support
- Adaptive Thermal Monitor, PECI 3.0
LED: - CPU / System Overheat LED
- +5V Standby alert LED
Other Features: - Chassis intrusion detection
- Chassis intrusion header
- 4-pin 12V DC input
OS Compatibility• Please see our OS Compatibility Chart
Operating Temperature• 0°C to 60°C