Wireless Touch Keyboard K400

Wireless control of your laptop.
This stylish keyboard with comfortable, low-profile keys provides long range, reliable wireless —perfect for the living room.

Wireless convenience

With a wireless range of up to 10 m (33 ft), you can turn up the volume of your favorite video, browse the web, blog, chat and more, all from the comfort of your couch.

Stylish, minimalist design

This ultrathin keyboard with low-profile keys is compact, but still provides comfortable, quiet typing. Store it upright for added convenience in your living room.

Multi-touch touchpad

No need for a separate mouse thanks to the large 3.5 inch, built-in touchpad, which also works with Windows 8.

More power

You pop the tiny Logitech Unifying receiver in your notebook and leave it there. You can even add more devices. Plug it. Forget it. Add to it. Learn more about the Logitech Unifying receiver.

Manufacturer Part Number
920-005879
EAN/UPC
0097855098986,097855098986
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Requirements

  • Windows® XP, Windows 7, Windows® Vista or Windows® 8 / Windows® 8 RT
  • USB port

Warranty Information

3-year limited hardware warranty

Package Contents

  • Wireless Touch Keyboard
  • USB range extender
  • Unifying receiver
  • User documentation
  • 2 AA batteries (pre-installed)

Part Number

  • PN 920-003070 Black
  • PN 920-005878 White
Technical Specifications
  • 10 m (33 ft) reliable, wireless range — perfect for the living room
  • Large 3.5 inch, built-in multi-touch touchpad for smooth, precise navigation
  • Stylish, minimalist design with comfortable, low-profile keys
  • Plug-and-play setup—no software installation needed
  • 1-year battery life