ARC-1284Ml-24 SATA Controller

ARC-1264il-12/16 and ARC-1284Ml-24 RAID controllers are a cost-effective RAID storage solution that combines low-cost SATA III and port multiplier chips with low latency for internal storage systems. It is aimed at high-availability and capacity oriented applications more than 8 HDDs, such as security systems, surveillance, multimedia content generation, large-volume data capturing, mail servers and entry-level database systems. Its performance is limited by the port multiplier chip numbers on the controller. Applications will get the best performance when you attach the max number HDDs on the RAID controller or rearrange the HDD position to use max port multiplier chip. Each SFF-8087 connector uses one port multiplier chip. ARC-1264il-12/16 and ARC-1284Ml-24 internal PCIe 2.0 host RAID controllers are based on the same RAID kernel of field-proven internal/external RAID controller and same device driver architecture with widely used 3Gb/s and 6Gb/s SAS/SATA RAID controller. They can support directly attached 12/16/24 internal 6Gb/s SATA ports via 3/4/6 SFF-8087 connectors.

The ML version comes with Min SAS 4i internal connector. This Min SAS 4i (SFF-8087) connector has eight signal pins to support four SATA drives and six pins for the SGPIO (Serial General Purpose Input/Output) side-band signals. The SGPIO bus is for efficient LED management and for sensing drive locate status, without any discrete fault & activity cable needed.

Manufacturer Part Number
ARC-1284ML-24
EAN/UPC
4712774411260
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model Name:ARC-1284Ml-24
RAID Processor:ARM_based 933MHz storage processor
Host Bus Type :PCIe 2.0 x8 Lanes
Driver Connector:6xSFF-8087
Driver Support :Up to 24x6Gb/s SATA HDDs/SSD
RAID Level :0, 1, 1E, 3, 5, 6, 10, 30, 50, 60, Single Disk, and JBOD
On-Board Cache:1GB on-board DDR3-933 SDRAM with ECC protection
Management Port:In-Band: PCIe
Out-of-Band: LCD and LAN Port
Enclosure Ready: Individual Faulty Header, SGPIO, and Serial Bus