Arc Touch Mouse

Perfectly portable—and award-winning—Touch technology

Stylish and eye-grabbing, Arc™ Touch Mouse is more than a pretty device. It’s reliable wireless freedom plus Microsoft touch technology, on the go. Use it just about anywhere, even on a rough wood surface or carpet, thanks to BlueTrack Technology. Plus you can retain wireless control of your computer up to 30 feet away.

Curve it for use, flatten for storage

Arc™ Touch Mouse’s innovative design allows for quick use and storage. Curve it comfortably to get started. Then smoothly glide your finger up or down the touch strip. When you’re done, keep the tiny transceiver plugged into your computer’s USB port, or attach it magnetically onto the underside of the mouse. Then flatten Arc™ Touch Mouse to turn it off, and slip it into your pocket or bag as easily as a cell phone.

Precise vertical scrolling by feel, not wheel

The Touch strip on the Arc™ Touch Mouse responds precisely to the speed of your finger movement, using Haptic feedback (light vibration that signals scrolling speed) to scan through documents or web pages as quickly—or as cautiously—as needed, entirely by feel.

Manufacturer Part Number
E6W-00001
EAN/UPC
0885370619911,885370619911
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Version Information:
Product Name: Microsoft® Arc™ Touch Mouse
Product Version: Microsoft Arc Touch Mouse v1.0
Mouse Version: Microsoft Arc Touch Mouse v1.0
Transceiver Version: Microsoft Nano Transceiver v1.0

Product Dimensions:
Flat Mouse Length: 5.12 inches (130 millimeters)
Flat Mouse Width: 2.32 inches (58.8 millimeters)
Flat Mouse Depth/Height: 0.59 inches (15 millimeters)
Curved Mouse Length: 4.37 inches (111 millimeters)
Curved Mouse Width: 2.32 inches (58.8 millimeters)
Curved Mouse Depth/Height: 1.44 inches (36.5 millimeters)
Mouse Weight: 3.10 ounces (88 grams) includes 2 AAA alkaline battery; typical battery weight may vary
Transceiver Length: 0.72 inches (18.3 millimeters)
Transceiver Width: 0.51 inches (13.1 millimeters)
Transceiver Depth/Height: 0.17 inches (4.4 millimeters)
Transceiver Weight: 0.05 ounces (1.6 grams)

Compatibility and Localization:
Interface: USB 2.0 Compatible
Operating Systems:

  • Microsoft Windows® 8.1, Windows 8, Windows RT 8.1, Windows RT 8, and Windows 7
  • Macintosh OS X v10.7-10.9
  • Android 3.2 and 4.2
Advanced functionality not available with all devices and/or operating systems. See compatibility information at: www.microsoft.com/hardware/compatibility.
Top-line System Requirements: Requires a PC that meets the requirements for and has installed one of these operating systems:
  • Windows 8.1, Windows 8, or Windows 7
  • 150 MB hard drive space
  • USB
You must accept License Terms for software download. Please download the latest available software version for your OS/Hardware combination. Internet access may be required for certain features. Local and/or long-distance telephone toll charges may apply. Software download required for full functionality of all features.
Compatibility Logos:
  • Compatible with Microsoft Windows 8 and Windows RT
  • Certified USB logo
Software Localization: Microsoft Mouse and Keyboard Center software may be installed in Simplified Chinese, Traditional Chinese, English, French, German, Italian, Japanese, Korean, Brazilian Portuguese, Iberian Portuguese, or Spanish. If available, standard setup will install the software in the default OS language. Otherwise, the English language version will be installed.

Tracking Technology:
Mouse Tracking System: Microsoft-proprietary BlueTrack™ Technology
Imaging Rate: Dynamically adaptable to 8000 frames per second
X-Y Resolution: 1000 points per inch (39.4 points per millimeter)
Tracking Speed: Up to 72 inches (1829 millimeters) per second

Wireless Technology:
Wireless Frequency: 2.4 GHz frequency range
Wireless Range: 15 feet (5 meters) typical. Note: RF range is affected by many factors, such as nearby metallic objects and relative positioning of the mouse and receiver.

Product Feature Performance:
Mouse Button Features: 2 programmable buttons plus a programmable double-tap region within the scrolling region.
Right & Left Button Life: 3,000,000 actuations at no more than 4 actuations per second
Mouse Scrolling Features: Standard vertical scrolling
Wheel Vertical Scrolling Life: Equivalent to 1,000,000 revolutions
Tail Mechanism Life: 40,000 cycles
Storage Temperature & Humidity: -40 °F (-40 °C) to 140 °F (60 °C) at < 5% to 65% relative humidity (non-condensing)
Operating Temperature & Humidity: 32 °F (0 °C) to 104 °F (40 °C) at <5% to 80% relative humidity (non-condensing)

Power: Requirements:
Battery Type and Quantity: 2 AAA alkaline battery (included)
Battery Life: 6 months typical

Certification Information:
Country of Manufacture: People's Republic of China (PRC)
ISO 9001 Qualified Manufacturer: Yes
ISO 14001 Qualified Manufacturer: Yes
Restriction on Hazardous Substances: This device complies with all applicable worldwide regulations and restrictions including, but not limited to: EU directive 2002/95/EC on the Restriction of the Use of Certain Hazardous Substances in Electrical and Electronic Equipment and EU Registration Evaluation and Authorization of Chemicals (REACH) regulation regarding Substances of Very High Concern.
FCC/IC ID: This Class B digital apparatus complies with Part 15 of the U.S. Federal Communications Commission (FCC) rules, Canadian ICES-003, and RSS-210. Operation is subject to the following two conditions: (1) this device may not cause interference, and (2) this device must accept any interference received, including interference that may cause undesired operation. Tested to comply with FCC (U.S. Federal Communications Commission) Standards. For home or office use. The term "IC:" before the certification/registration number only signifies that the Industry Canada technical specifications were met. Model numbers: 1428, Arc Touch Mouse and 1496, Nano Transceiver v1.0; FCC IDs: C3K1428 and C3K1496. IC IDs 3048A-1428 and 3048A-1496.
Regulacion para México: La operación de este equipo está sujeta a las siguientes dos condiciones: (1) es posible que este equipo o dispositivo no cause interferencia perjudicial y (2) este equipo o dispositivo debe aceptar cualquier interferencia, incluyendo la que pueda causar su operación no deseada.
Agency and Regulatory Marks:
  • CNC Certificate (Argentina)
  • ACMA Declaration of Conformity (Australia and New Zealand)
  • TRA Certificate (Bahrain)
  • ANATEL Certificate (Brazil)
  • RSS-210 and IC ID, Certificate of Acceptance (Canada)
  • SUBTEL Certificate (Chile)
  • CMII Certificate (China)
  • EIP Pollution Control Mark, EPUP (China)
  • NTRA Certificate (Egypt)
  • R&TTE Declaration of Conformity, Safety and EMC (European Union)
  • WEEE (European Union)
  • CONATEL Certificate (Honduras)
  • ETA Certificate (India)
  • POSTEL Certificate (Indonesia)
  • MIC Certificate (Israel)
  • TELEC and VCCI Certificates (Japan)
  • TRC Certificate (Jordan)
  • KC Certificate (Kazakhstan)
  • CCK Certificate (Kenya)
  • KCC Certificate (Korea)
  • MPT Certificate (Kuwait)
  • MOT Certificate (Lebanon)
  • SIRIM Certificate (Malaysia)
  • ICTA Certificate (Mauritius)
  • COFETEL Certificate (Mexico)
  • ANRT Certificate (Morocco)
  • NCC Certificate (Nigeria)
  • TRA Certificate (Oman)
  • PTA Certificate (Pakistan)
  • MTC Certificate (Peru)
  • NTC Certificate (Philippines)
  • ICT Certificate (Qatar)
  • GOST and FAC Certificates (Russia)
  • CITC Letter (Kingdom of Saudi Arabia)
  • RATEL Certificate (Serbia)
  • IDA Approval (Singapore)
  • ICASA Certificate (South Africa)
  • BSMI and NCC Certificates (Taiwan)
  • NTC SDoC (Thailand)
  • CERT Certificate (Tunisia)
  • UkrSEPRO Certificate (Ukraine)
  • TRA Certificate (United Arab Emirates)
  • FCC ID, Grant of Equipment Authorization (USA)
  • URSEC Certificate (Uruguay)
  • CONATEL Certificate (Venezuela)
  • CB Scheme Certificate (International)
Windows Certification Kit (WCK): ID: 1608497 (32-bit) and 1608498 (64-bit) Microsoft Windows 8.1