Mobile Cart Kit: MFCUB with PAC700 Case

A lightweight, mobile AV cart with a collapsible design that is perfect for rental and staging to corporate applications.

  • Shelf accessory must be ordered separately, PAC710 height-adjustable accessory shelf shown
  • MFCUB and MFCUS ship with a universal interface bracket
  • MFC6000B and MFC6000S require an MSB interface to be purchased separately

Manufacturer Part Number
MFCUB700
EAN/UPC
0841872101828,841872101828
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Center of Display to Floor/Table Range:: 48 - 72" (1219 - 1829mm)
Certifications:: UL Listed
Color:: Black
Manual Height Adjustment:: 24
Mounting Pattern Compatibility (Universal Versions):: 100 x 100mm - 709 x 431mm
Orientation:: Landscape, Portrait
Overall Dimensions (H x W x D):: 77.8" x 37.1" x 32.1" (1975 x 943 x 816mm)
Post-Installation Leveling (Roll):: Yes
Shipping Weight:: 88.00 lbs
Solution Type:: Universal
Tilt:: + 15° , - 15°
Typical Screen Sizes:: 30 - 55"
Weight Capacity:: 125 lbs (56.7kg)