1.3MP 30X Network IR PTZ Dome Camera

Manufacturer Part Number
DS-2DF7276-AEL
EAN/UPC
0816783016172,816783016172
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3" Progressive Scan CMOS
Effective Pixels: 1320K pixels
Min. Illumination: Color: 0.05Lux (F1.6, AGC ON), B/W: 0.005Lux@(F1.6, AGC On); 0 Lux with IR
White Balance: Auto/Manual/ATW/Indoor/Outdoor/Daylight lamp/Sodium lamp
AGC: Auto/Manual
S/N Ratio: >50dB
Day & Night: IR Cut Filter
Digital Zoom: 16X
Privacy Masking: Up to 24 zones, maximum 8 zones on a same image, multiple colors and mosaics optional
Backlight Compensation: HLC/BLC
Digital Noise Reduction: 3D DNR
Wide Dynamic Range: Digital WDR
Shutter Speed: 50Hz: 1~1/30,000s; 60Hz: 1~1/30,000s
Focus Mode: Auto/Semiautomatic/Manual
Enhancement: Smart Defog: on/off

Lens     
Focal Length: 4.3 ~ 129.0mm, 30x
Zoom Speed:Approx.3s(Optical Wide-Tele)
Angle of View: 57.4 ~ 2.8degree (Wide-Tele)
Min. Working Distance: 10 ~ 1,500mm (Wide-Tele)
Aperture Range: F1.6 ~ F5.0

Pan & Tilt     
Smart Tracking: Support
Pan / Tilt Range: Pan: 360° endless; Tilt: -2° ~ 90° (Auto-Flip)
Pan / Tilt Speed: Pan Manual Speed: 0.1° ~ 160° /s, Pan Preset Speed: 160° /s Tilt Manual Speed: 0.1° ~ 120° /s, Tilt Preset Speed: 120° /s
Proportional Zoom: Rotation speed can be adjusted automatically according to zoom multiples
Number of Preset: 256
Patrol: 8 patrols, up to 32 presets per patrol
Pattern: 4 patterns, with the recording time not less than 10 minutes per pattern
Power-off Memory: Support
Park Action: Preset/Patrol/Pattern/Pan scan/Tilt scan/Random scan/Frame scan, Panorama scan
PTZ Position Display: On/Off
Preset Freezing: Support
Scheduled Task: Preset/Patrol/Pattern/Pan scan/Tilt scan/Random scan/Frame scan/Panorama scan/Dome reboot/Self-test/Alarm output

Infared     
Smart IR: Support
IR Distance: Up to 120m
IR Intensity: Automatically adjusted, depending on the zoom info

Alarm     
Alarm Input: 7
Alarm Output: 2 relay outputs, alarm response actions configurable
Alarm Action: Preset, Patrol, Pattern, SD/SDHC card recording, Relay output, Notification on Client

Input / Output     
Video Output: 1.0V[p-p]/75Ω, PAL/NTSC composite, BNC
Audio Input: Audio input (LINE input), 2~2.4[p-p]; output impedance: 1KΩ, ±10%
Audio Output: Line level, impedance: 600Ω

Network     
Ethernet: 10Base-T/100Base-TX, RJ45 connector
Max. Image Resolution:1280x960
Frame Rate: 60Hz: 30 fps (1280 x 960), 30 fps (1280 x 720)
Image Compression: H.264/MPEG4, H.264 encoding with Baseline/Main/High profile
ROI encoding: Support 24 areas with adjustable levels
Audio Compression: G.711u/G.711a/G.726
Protocols: IPv4/IPv6, HTTP, HTTPS, 802.1x, Qos, FTP, SMTP, UPnP, SNMP, DNS, DDNS, NTP, RTSP, RTP, TCP/IP, UDP, IGMP, ICMP, DHCP, PPPoE
Simultaneous Live View: Up to 10
Streams: Three Streams
Mini SD Memory Card: Built-in SD/SDHC Slot, up to 32GB, support manual/alarm/edge recording
User/Host Level: Up to 32 users, 3 Levels: Administrator, Camera control, Live view only
Security Measures: User authentication (ID and PW), Host authentication (MAC address); IP address filtering

Integration     
Application programming:Open-ended API, support Onvif, PSIA and CGI
Web Browser: IE 7, IE 8, IE 9, Chrome 8+, Firefox 3.5+, Safari 5+, support multi-language

General     
RS-485 Protocols: HIKVISION, Pelco-P, Pelco-D, self-adaptive
Working Temperature: 24VAC: -40°C~65°C (-40°F~149°F) High-PoE: -30°C~65°C (-22°F~149°F)
Humidity: 90% or less
Protection Level: IP66 standard (outdoor dome) TVS 4,000V lighting protection, surge protection and voltage transient protection
Dimensions: Φ245x399mm (Φ9.65"x15.71")
Weight (approx.): 5.5kg (12.13lbs)
Mount Option:Long-arm wall mount: DS-1614ZJ; Corner mount: DS-1633ZJ, Pole Mount: DS-1622ZJ; Power box mount: DS-1634ZJ
Power: 24VAC: Max.65W (heater: 45W) High-PoE: Max. 50W (heater: 20W)