With Motorola’s maximum rugged specifications, the DS3500-ER Series of full-range scanners can handle whatever comes its way. The DS3500-ER Series allows you to scan different types of bar codes across a wide range of distances — from near contact to as far as 30 feet away. Workers can also hold the trigger down to continuously scan items. It doesn’t matter how well lit an area is — the DS3500-ER Series can read bar codes in darkness or in bright sunlight. Indoors and outdoors, you can drop it on concrete, cover it in dust or grease and continuously obtain the same reliable results.
Note:
PHYSICAL CHARACTERISTICS
Dimensions: 7.34 in. L x 4.82 in. W x 2.93 in. D / 18.65 cm H x 12.25 cm W x 7.43 cm D
Weight: DS3578-ER: 13.79 oz. (391 gm)
Battery: DS3578 only 2200 mAh Lithium Ion Battery
Battery Charge: Time Fully charged (100%) in 4.5 hours
Color: Twilight Black/Yellow
PERFORMANCE CHARACTERISTICS
Roll/Pitch/Yaw: 360°, ±60°, ±60°
Motion Tolerance: Up to 60 in./sec. (1.52m/sec.) for 100% 13 mil UPC; motion tolerance will vary depending on code type, scan distance and print quality
USER ENVIRONMENT
Operating Temp: -4° F to 122° F/-20° C to 50° C
Storage Temp: -40° F to 140° F/-40° C to 60° C
Humidity: 5% to 95% relative humidity, non-condensing
Sealing: Sealed to IP65 specifications
Drop Specifications: Functions normally after repeated 6.5 ft. (2 m) drops to concrete
# Cradle Insertions: DS3578 only 250,000+ insertions
Ambient Light Immunity: Sunlight – 8,000 ft. candles (86,000 LUX); Incandescent; Fluorescent; Mercury Vapor; Sodium Vapor – 150 ft. candles (1,600 LUX); Immune to direct exposure to normal office and factory lighting conditions, as well as direct exposure to sunlight
SYMBOLOGY DECODE CAPABILITY
1D Codes: UPC/EAN (UPCA/UPCE/UPCE1/EAN-8/EAN-13/ JAN-8/JAN-13 plus supplementals, ISBN (Bookland), ISSN, Coupon Code), Code 39 (Standard, Full ASCII , Trioptic), Code 128 (Standard, Full ASCII , UCC/EAN-128, ISBT-128 Concatenated), Code 93, Codabar/NW7, Code 11 (Standard, Matrix 2 of 5), MSI Plessey, I 2 of 5 (Interleaved 2 of 5 / IT F, Discrete 2 of 5, IATA , Chinese 2 of 5), GS1 DataBar (Omni-directional, Truncated, Stacked, Stacked Omni-directional, Limited, Expanded, Expanded Stacked, Inverse), Base 32 (Italian Pharmacode)
PDF417 (and Variants): PDF417 (Standard, Macro), microPDF417 (Standard, Macro), Composite Codes (CC-A, CC-B, CC-C)
2D Codes: TL C-39, Aztec (Standard, Inverse), MaxiCode, DataMatrix/ECC 200 (Standard, Inverse), QR Code (Standard, Inverse, Micro)
Postal: U.S. Postnet, U.S. Planet, U.K. Postal, Japan Postal, Australian Postal, Dutch Postal, 4 State Postal
IUID Support: Supports IUID parsing — the ability to read and separate IUID fields per application requirements
RADIO SPECIFICATION
Radio: Bluetooth, Serial Port and HID Profiles
Frequency: 2.402 to 2.480 GHz adapative frequency hopping and co-existence with 802.11 wireless networks
Data Rate: 720 Kbps
Radio Range: Radio range: Up to 300 ft. (100m) direct line of sight in open air. typical indoor cordless range is 100 ft. (33m), but range will vary depending upon environment
REGULATORY
Electrical Safety: UL60950-1, CSA C22.2 No. 60950-1, EN 60950-1 / IEC 60950-1
Laser Safety: EN 60825-1, IEC 60825-1, 21CFR1040.10, CDRH Class II , IEC Class 2
EMI/RFI: FCC Part 15 Class B, ICES-003 Class B, EN 55022, EN 55024, AS/NZS 4268:2008, Japan VCCI
Environmental: Compliant with RoHS directive 2002/95/EEC
OPTIONS
Accessories: Holster; Intelli-stand; tool balancer pulley (tethered); standard cradle (charge only; radio/charge); forklift cradle (charge only; radio/charge)
WARRANTY
The Motorola DS3500-ER Series is warranted against defects in workmanship and materials for a period of 3 years (36 months) from date of shipment, provided that the product remains unmodified and is operated under normal and proper conditions.
RECOMMENDED SERVICES
Service from the Start Advance Exchange Support