S-VGA with Audio Cable

Use to Connect a Computer, Digital Cable Box or Any Other Equipment that has a 15 Pin Connection to a Computer Monitor or Flat-Panel TV with a 15 pin Connection

Manufacturer Part Number
VGAA-75X
EAN/UPC
0741835084789,741835084789
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Supports S-VGA (Super Video Graphic Array) 800 x 600 Resolution
  • HD-DB15 (15 pin) Male Connections
  • Fully Foil-Shielded Cable
  • Audio Connection: 3.5 mm Stereo Plug
  • VGA Cable =
    • 3 Coax @ 28 AWG
    • 9 Conductor @ 24 AWG
  • Stereo Cable: 1 Coax @ 28 AWG
  • UL Listed, CL2 Rated