Converged Cluster-in-a-Box Network Attached Storage (NAS)

MESOS CB220 (Value)

Converged Cluster-in-a-Box Network Attached Storage

Tailored for SMB storage applications, QCT’s innovative MESOS CB220 features a highly available, fully redundant, and fault-tolerant Cluster-in-a-Box solution powered by Windows Storage Server 2012 Standard Edition and LSI Syncro CS solution.

Cluster-in-a-Box, High Availability and Reliability

MESOS CB220 is a 2U 2-node network storage appliance, featuring transparent failover via two redundant nodes in an active/active cluster enabled by a gigabit Ethernet interconnection and Windows Cluster Failover Manager. If one server node fails, the other one will seamlessly take over all I/O activities, keeping the system up and running without errors or data loss.

Windows Storage Server 2012 offers new enhancements, including Storage Spaces, ReFS (Resilient File System) and NTFS Online Corruption Repair, at the foundation of the storage stack with disk I/O and file system capabilities that can help protect you from drive failures, protect the data on those drives from corruption, and perform self-healing operations online if corruption does occur. New SMB 3.0 supports node failover in a cluster and provides continuous availability for application storage. The server for Network File System (NFS) can now dynamically respond to server problems by supporting the improved transparent failover capabilities in Windows Storage Server 2012.

MESOS CB220 with LSI Syncro CS solutions use two storage RAID controllers with two server nodes are designed to provide continuous application uptime at a fraction of the complexity of existing high availability solutions, further to provide a redundant and simplified server failover cluster function by sharing the storage in a single cluster-in-a-box form factor.

Shared infrastructure design provides remarkable energy/cooling efficiency

Each node is equipped with two Intel® Xeon® Processor E5-2609, 32/64 GB of memory, and two Gb Ethernet ports plus a 10 Gb Ethernet option. Two server nodes share the same chassis, power supplies, and fan modules, which provides remarkable energy/cooling efficiency and infrastructure investment savings.

Compact shared storage design offers high density, simplified cable management and energy savings

Two server nodes also share the same in-chassis storage space. Compared to traditional clustered solution that requires external shared disk enclosure, numerous network cables, and complex system configurations, MESOS CB220 can save 22% of power consumption, provide double density, and greatly simply cable management in its already wired 2U chassis. Data Deduplication provides significant storage savings

Windows Storage Server 2012's advanced ability to perform deduplication provides significant storage savings with 50-95% primary data reduction.

 

 

 

Manufacturer Part Number
1S2LU9Z0STG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Form Factor :
2U Rack Mount, Dual Clustered Node
2U Rack Mount, Dual Clustered Nodes
Dimensions :
W x H x D (inch)
17.6 x 3.4 x 30.5
W x H x D (mm)
447 x 87 x 775

Operating System : Windows Storage Space

Processor : 2x Intel® Xeon® E5-2609 per node

Chipset : Intel® C602

Memory :
Memory Size
32GB 1333MHz DDR3 RDIMM per node

SAS Controller : LSI SAS HBA 9211-8i

RAID : Simple, Mirror and Parity

Storage :
Option1 :12x 3.5" SASII HDD per system
2x 2.5" internal SATA HDD for OS installation per node
Option2 :12x 2.5" SASII HDD per system
2x 2.5" internal SATA HDD for OS installation per node

Expanson Slot : Quanta Mezz Slot

Video : Integrated AST2300 with 8MB DDR3 video memory

Front I/O :
2x USB 2.0 ports
1x VGA port
1x RS232 serial Port
2x 1 GbE or 10G BASE-T RJ45 port
1x GbE RJ45 management port
1x External mini SAS port

Rear I/O :
2x USB 2.0 ports
1x VGA port
1x RS232 serial Port
2x 1 GbE or 10G BASE-T RJ45 port
1x GbE RJ45 management port

Power Supply : 1+1 high efficiency redundant 1100W PSU, 80 Plus Gold

Fan : 4x system fans

System Management : IPMI v2.0 Compliant, on board "KVM over IP" support

Weight (Max. Configuration) : 31.6 Kg

Operating Environment :
Operating temperature: 5°C to 35°C (41°F to 95°F)
Non-operating temperature: -40°C to 65°C (-40°F to 149°F)
Operating relative humidity: 50% to 85%RH.
Non-operating relative humidity: 20% to 90%RHOperating temperature: 5°C to 40°C (41°F to 104°F)
Non-operating temperature: -40°C to 65°C (-40°F to 149°F)
Operating relative humidity: 50% to 85%RH.
Non-operating relative humidity: 20% to 90%RH