DRW-24F1ST 24x DVD±RW Drive

ASUS DRW-24F1ST is a power-saving 24X Multi DVD Writer capable of wrting data to 24X DVD±R format and reading from 16X DVD±R format for best automatic burning quality. This drive provides you with the flexibility and efficiency for multimedia data storage and sharing.

GREEN FOCUS

The Most Energy Saving Drive

E-Green auto-closes drive application when not in use, saving over 50% power consumption for users.

DISC ENCRYPTION II

Double the Security On-the-Go

Disc Encryption II doubles the security with password-controls and hidden-file functionariy, protecting important user data

Drag-and-Burn

Friendly Burning Interface

Friendly interface with only three simple steps to burn a disc, making the process easier than ever

SUPERIOR BURNING SOLUTION

The Best Burning Quality

OTS Technology increases burning success rates and provides users fast and high quality operation

Manufacturer Part Number
DRW-24F1ST/BLK/B/GEN
EAN/UPC
0886227440634,886227440634
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Color

    Black

  • Read Speed

    DVD+R : 16X
    DVD-R : 16X
    DVD+RW : 12X
    DVD-RW : 12X
    DVD-ROM : 16X
    DVD+R(DL) : 12X
    DVD-R(DL) : 12X
    DVD-ROM(DL) : 12X
    DVD-RAM : 5X
    CD-R : 48X
    CD-RW : 40X
    CD-ROM : 48X
    DVD Video Playback : 6X
    VCD Playback : 16X
    Audio CD Playback : 16X

  • Write Speed

    DVD+R : 24X
    DVD-R : 24X
    DVD+RW : 8X
    DVD-RW : 6X
    DVD+R(DL) : 8X
    DVD-R (DL) : 8X
    DVD-RAM : 5X
    CD-R : 48X
    CD-RW : 24X

  • Writing Mode

    DVD+R & DVD+R (DL) : Sequential Write
    DVD-R & DVD-R(DL) : DAO/Incremental Recording
    DVD+RW : Random Write
    DVD-RW : DAO/Incremental Recording
    CD-R/RW : DAO/TAO/SAO/Packet Write

  • Access time

    DVD : 130 ms
    CD : 170 ms

  • Interface

    SATA

  • OS Support

    Windows® 10
    Windows® 8
    Windows® 7
    Windows® Vista
    Windows® XP

  • System Requirements

    CPU: Intel Pentium® 300 MHz or higher
    RAM: 128 MB or more is recommended
    HDD: 10GB or more

  • Software

    Power2Go 8
    E-Green

  • Disc Diameters

    12cm/8cm

  • Mounting Orientation

    Vertical and Horizontal (+5° ~ -5°)

  • Dimensions

    148 x 170 x 42 (WxDxH)

  • Weight

    680 g

  • Power

    DC+5V ±5%,DC+12V ±10 %

  • Temperature

    Operating : 5 ℃ to 45 ℃
    Storage : -20 ℃ to 60 ℃

  • Humidity

    Operating : 20 % ~ 80 % (Non-condensing)
    Storage : 15 % ~ 90 % (Non-condensing)

  • Products certified by the Federal Communications Commission and Industry Canada will be distributed in the United States and Canada. Please visit the ASUS USA and ASUS Canada websites for information about locally available products.
  • All specifications are subject to change without notice. Please check with your supplier for exact offers. Products may not be available in all markets.
  • Specifications and features vary by model, and all images are illustrative. Please refer specification pages for full details.
  • PCB color and bundled software versions are subject to change without notice.
  • Brand and product names mentioned are trademarks of their respective companies.