WPCTVPROL VStream Wireless USB PC to TV at 1080P

The Diamond Video Stream Wireless USB HDMI/VGA PC to TV adapter kit enables your PC or Notebook to display full HD 1080P video and 6 channel HD 5.1 audio content, such as pictures, movies, presentations, office documents, web content and other types of data, on your HD display without wires.

Share Content With Others Or Enjoy A Larger Size Display Without Any Cable Limitations.

Manufacturer Part Number
WPCTVPROL
EAN/UPC
0757448023329,757448023329
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT SPECIFICATIONS

  • USB to HDMI wireless HD 1080 PC to TV transmitter and receiver

SYSTEM REQUIREMENT   

EXTERNAL POWER REQUIREMENT: -
CPU: Core2 Duo Processor
CPU SPEED: 2.4 GHz
MEMORY: 1024MB
HARD DISK: 500 MB Free Space
SYSTEM BUS: USB 2.0
SLOT: -
CHASSIS: -
MONITOR: HD Display with HDMI input
INTERNET ACCESS: NO
USB: YES
CD: DVD YES
POWER SUPPLY

OPERATING SYSTEM: WINDOWS-8 WINDOWS-7-32 WINDOWS-7-64 WINXP WINVISTA32 WINVISTA64

FORM FACTOR: External Device (USB)

DIMENSIONS: [PRODUCT] : (W) 3.4 x (H) 1.6 inches [RETAIL BOX] : (W) 8.25 x (H) 10.0 x (D) 2.65 inches [S BUILDER] :

WEIGHT: [PRODUCT WEIGHT] : .10 lbs [PRODUCT WITH CONTENT WEIGHT] : 1.25 lbs

UPC: RETAIL PACKAGE UPC : 757448023329

PACKAGE CONTENT

  • WPCTVPROL HDMI USB TRANSMITTER/USB BASE RECEIVER
  • INSTALL CD
  • QUICK START GUIDE
  • HDMI CABLE
  • POWER ADAPTER