Note:
Technical Specifications
Output
Output Power Capacity: 300 Watts / 500 VA
Max Configurable Power: 300 Watts / 500 VA
Nominal Output Voltage: 120V
Output Frequency (sync to mains): 50/60Hz +/- 3 Hz
Topology: Standby
Waveform Type: Quasi-sine Wave
Output Connections: (4) NEMA 5-15R (Battery Backup)
Input
Nominal Input Voltage: 120V
Input Frequency: 50/60 Hz +/- 3 Hz (auto sensing)
Input Connections: NEMA 5-15P NEMA 5-15P
Cord Length: 6 feet (1.83 meters)
Input Breaker Capacity: 7 A
Batteries & Runtime
Battery Type: Li-ion
Typical recharge time: 16 hour(s)
RBC Quantity: 1
Communications & Management
Control panel: Network link status LED
Surge Protection and Filtering
Surge energy rating: 613 Joules
Data Line Protection: RJ-11 Modem/Fax protection
Physical
Maximum Height: 2.13 inches (54 mm)
Maximum Width: 11.42 inches (290 mm)
Maximum Depth: 7.52 inches (191 mm)
Net Weight: 4.84 lbs. (2.20 kg)
Shipping Weight: 6.38 lbs. (2.90 kg)
Shipping Height: 3.82 inches (97 mm)
Shipping Width: 14.57 inches (370 mm)
Shipping Depth: 11.18 inches (284 mm)
Master Carton Units: 2.00
Master Carton Weight: 13.86 lbs. (6.30 kg)
Color: Black
SCC Codes: 1073130429958 2
Units per Pallet: 72.00
# of Layers per Pallet: 3
# of Units per Layer per Pallet: 24
Pallet Weight: 605.00 lbs. (275.00 kg)
Conformance
Regulatory Approvals: California (CEC) Battery Charger, cTUVus, ENERGY STAR (USA), FCC Part 15 Class B, FCC Part 68, UL 1778
Standard Warranty: 3 years repair or replace
Equipment protection policy: Lifetime : $150000
Sustainable Offer Status
RoHS: Compliant
REACH: REACH Contains No SVHCs
PEP: Available in Documentation tab
EOLI: Available in Documentation tab
Battery Directive: Compliant