EZ Swap PRO+ MRK-311S6 Drive Bay Adapter

Single Bay 3.5" SATA HDD Trayless Removable Rack w/ Lock

The Vantec EZ Swap PRO+ – brings simplicity to your storage needs. A trayless design allows you to quickly add or remove hard drives without the hassle of dealing with messy wires inside your computer. Instantly have a SATA connection with a simple insertion of your 3.5" SATA I/II/III hard drive into the Vantec EZ Swap PRO+. Fulfilling your need of a simple and effective storage solution has never been easier with the Vantec EZ Swap PRO+.

Manufacturer Part Number
MRK-311S6
EAN/UPC
4716872101672,0844767010847,844767010847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Model: MRK-311S6
Device Support: SATA I/II/III Hard Drives
Device Size: 3.5" Hard Drive
Internal Interface: SATA
HDD Capacity: Up to 4TB*
Material: Plastic & Metal
Dimension: 183 x 148.5 x 42 mm