TruLink Media Gateway Splitter Power Cable

The TruLink Media Gateway splitter power cable easily powers both the connectivity panel and your HDTV with a single power cable. This cable splits the HDTVs existing power cable into three AC outlets. This allows you to provide power to the Media Gateway, the HDTV and one additional device.

Manufacturer Part Number
29835
EAN/UPC
0757120298359,757120298359
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Color : Black

Length : 1.00 Meter

Jacket Rating : Standard

UPC : 757120298359

Warranty : Lifetime

Vendor : C2G

Weight : 0.750 LB