px12-400r Network Storage Array

LENOVOEMC PX12-400R NETWORK STORAGE ARRAY

Ideal for production data stores, server virtualization, backup to disk target and video surveillance with built in McAfee VirusScan Enterprise. Powered by enterprise class LenovoEMC storage technology.

 

Manufacturer Part Number
70C89004WW
EAN/UPC
4560421258238,0887942375515,887942375515
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description: LenovoEMC px12-400r Network Storage Array

Form Factor: 2U form factor; supports up to 12 3.5" SATA HDDs (trays included)

Processor: Intel Core i3-3220 processor

Memory: 4GB DDR3

Ethernet:

  • 4 10/100/1000 Mbps Ethernet ports (RJ45 connector)
  • Support for 1x 10GbE through optional 10GbE PCI card (sold separately)
Configurations: 4-drive or 12-drive configurations include SATA-II Server-Class 7200rpm hard drives

RAID Support:
  • RAID 1, 10, 5, 6, hot spare; automatic RAID rebuild and hot swap
  • RAID 0 and JBOD mode available
  • Note: RAID/storage pool should be the same capacity, speed, and manufacturer. Mixing different types of drives may result in unpredictable behavior.
Power Consumption:
  • Max: 190W
  • Min: 55W (drives spun down)
  • Peak: 260W for 10s
  • Note: These values represent a fully loaded device with the highest capacity HDD. Values may differ with other configurations.
iSCSI Support: Supports both file and block storage pools, 256 hosts maximum with the following parameters - Block storage pools: 32 LUNs maximum per pool; 128 LUNs maximum per device. File storage pools: 256 LUNs maximum per pool; 256 LUNs maximum per device.

Ports:
  • 3 USB 2.0 (one front, two rear)
  • VGA
LAN Standards:
  • IEEE 802.3
  • IEEE 802.3u
AC Voltage: 100-240 VAC, 50-60Hz

Acoustic Noise: 48.5 dBA maximum

Temperature, Humidity, and Altitude:
  • Ambient Temp - Operating: 10° to 35° C; Non-Operating: -40° to 60° C
  • Temp Gradient - Operating: 12° C per hour
  • Humidity (non-condensing) - Operating: 8% to 85% R.H.; Non-Operating: 5% to 95% R.H.
  • Max Wet Bulb - Operating: 26.6° C; Non-Operating: 29.4° C
  • Altitude - Operating: to 7,500 feet; Non-Operating: to 40,000 feet
User Interface Localization: User interface localized for English, French, Italian, German, Spanish, Brazilian Portuguese, Russian, Traditional Chinese, Simplified Chinese, Korean, Japanese, Arabic, Hebrew, Turkish, Swedish, Dutch, and Polish

System Requirements:
  • Available 10/100/1000 Mbps network Ethernet port
  • Internet Explorer 7, Firefox® 3.x, Chrome 9, Safari 4 or later browser
  • Personal cloud and remote access require an internet connection; UPnP compatible router or administrative rights to port forward; 2.5 Mbit/s download, 500Kbit/s upload (not compatible with Active Directory or XP 64 bit)
  • PC Users: Microsoft Windows XP / Vista / 7 / 8
  • Mac Users: Mac OS X 10.6 - 10.8
  • Linux Users: Redhat Enterprise 6, Ubuntu 11, OpenSUSE 11.4, other compatible Linux versions