px4-300r Network Storage Array

Number of Users
Up to 150 users

Processor
Built around the Intel Celeron Dual Core processor to support demanding workloads like virtualization, deduplication, database management and video surveillance.

Acronis ATI Lite
Complete backup protection throughout your small business network with Acronis.
- Protect your PCs with ATI Lite 2013 (3 licenses included)
- Optional Acronis ABR 11.5 OEM Server and NAS application (sold separately) delivers automatic and continuous backup protection for your Windows or Linux Server and NAS.
Click here to learn more about Acronis options.

Active Snapshot Backup
Point-In-Time backup of a complete volume image including Active Snap capability. Also uses .VSS and .VDS for compatibility wiwh Windows & VMware hosts

Active Directory High-Availability & Hybrid Authentication
Windows Active Directory including Integrated Virtualization Extension (IVX), Active Directory Hybrid Authentication (ADHA), Trusted Domains, Microsoft Cluster Server and Hyper-V Live Migration support.

Built-in Video Surveillance
It gives small business the ability to safely deploy network storage in places where previously there was the possibility of virus and/or malware vulnerability.

SSD Caching for Faster Read & Write
Set up dedicated SSDs for fast reads & writes of frequently accessed data, providing improved performance for I/O intensive applications such as databases.

Built-in Video Surveillance
Includes Milestone Arcus VMS for hassle-free and automatic camera detection and recording configurations.

LenovoEMC Personal Cloud Backup
Synchronize data between personal cloud member systems and your Network Storage device.

Manufacturer Part Number
70CF9000WW
EAN/UPC
0887942375690,887942375690
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description: LenovoEMC px4-300r Network Storage Array

Form Factor: 1U form factor; less than 20" depth accommodates shallow racks

Processor: Intel Celeron E1500 Dual Core 2.2GHz

Memory: 2GB DDR3

Ethernet: 2 10/100/1000 Mbps Ethernet ports (RJ45 connector)

Configurations:

  • Diskless option - bring your own hard drives
  • Storage pools with RAID expansion, migration, and hot spares
  • Advanced RAID levels including hot spare
RAID Support:
  • RAID 0, 1, 10, 5, hot spare
  • Note: RAID/storage pool should be the same capacity, speed, and manufacturer. Mixing different types of drives may result in unpredictable behavior.
Power Consumption:
  • Max: 150W
  • Min: 55W (drives spun down)
  • Peak: 220W for 5s
  • Note: These values represent a fully loaded device with the highest capacity HDD. Values may differ with other configurations.
iSCSI Support: Supports both file and block storage pools, 256 hosts maximum with the following parameters - Block storage pools: 32 LUNs maximum per pool; 128 LUNs maximum per device. File storage pools: 256 LUNs maximum per pool; 256 LUNs maximum per device.

Ports: 3 USB 2.0

LAN Standards:
  • IEEE 802.3
  • IEEE 802.3u
AC Voltage: 100-240 VAC, 50-60HzAcoustic

Noise: 39.6 dBA maximum

Temperature, Humidity, and Altitude:
  • Ambient Temp - Operating: 10° to 40° C; Non-Operating: -40° to 60° C
  • Temp Gradient - Operating: 12° C per hour
  • Humidity (non-condensing) - Operating: 8% to 85% R.H.; Non-Operating: 5% to 95% R.H.
  • Max Wet Bulb - Operating: 26.6° C; Non-Operating: 29.4° C
  • Altitude - Operating: to 7,500 feet; Non-Operating: to 40,000 feet
User Interface Localization: User interface localized for English, French, Italian, German, Spanish, Brazilian Portuguese, Russian, Traditional Chinese, Simplified Chinese, Korean, Japanese, Arabic, Hebrew, Turkish, Swedish, Dutch, and Polish

System Requirements:
  • Available 10/100/1000 Mbps network Ethernet port
  • Internet Explorer 7, Firefox 3.x, Chrome 9, Safari 4 or later browser
  • Personal cloud and remote access require an internet connection; UPnP compatible router or administrative rights to port forward; 2.5 Mbit/s download, 500Kbit/s upload (not compatible with Active Directory or XP 64 bit)
  • PC Users: Microsoft Windows XP / Vista / 7 / 8
  • Mac Users: Mac OS X 10.6 - 10.8
  • Linux Users: Redhat Enterprise 6, Ubuntu 11, OpenSUSE 11.4, other compatible Linux versions