px6-300d Network Storage 6 Bay

LENOVOEMC PX6-300D NETWORK STORAGE

Stores, protects and shares all of your important files, locally and remotely with cloud convenience - perfect for small offices, workgroups or advanced home networks.

 

Manufacturer Part Number
70CH9002NA
EAN/UPC
0887942375751,887942375751
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Items: LenovoEMC px6-300d

Processor: Intel Atom D525, 1.8GHz processor

OS: LenovoEMC Lifeline

HDD: 6 x 3.5" Hot-Swap SATA-II Server Class SATA HDDs

RAID:

  • RAID 1, 10, 5, 6, hot spare; automatic RAID rebuild and hot swap
  • RAID 0 and JBOD mode available
  • Note: RAID/storage pool should be the same capacity, speed, and manufacturer. Mixing different types of drives may result in unpredictable behavior.
Ports: 2 RJ45, 1 USB 3.0, 2 USB 2.0

iSCSI LUNs: Up to 256 LUNs

Client Platforms:
  • Windows PC
  • Mac OS
  • Linux
AC Voltage: 100-240 VAC

Acoustic Noise: 33 dBA maximum

System Requirements:
  • Available 10/100/1000 Mbps network ethernet port
  • Internet Explorer 7, Firefox 3.x, Chrome 9, Safari 4 or later browser
  • Personal cloud and remote access require an internet connection; UPnP compatible router or administrative rights to port forward; 2.5 Mbits/s download, 500 Kbit/s upload (not compatible with Active Directory or XP 64 bit)
  • PC Users: Microsoft Windows XP / Vista / 7 / 8
  • Mac Users: Mac OS X 10.6 - 10.8
  • Linux Users: Redhat Enterprise 6, Ubuntu 11, OpenSUSE 11.4, other comaptible Linux versions
Personal Cloud and Remote Access Requirements:
  • Internet connection
  • Universal Plug and Play (UPnP) compatible router or administrative rights to port forward
  • Recommended minimum sustained connection speeds: download - 2.5Mbit/s; upload - 500Kbit/s