px2-300d Network Storage Pro Series

Number of Users

Up to 50 users

Processor

Synchronize data between personal cloud member systems and your Network Storage device.

Acronis ATI Lite

Complete backup protection throughout your small business network with Acronis.
- Protect your PCs with ATI Lite 2013 (3 licenses included)
- Optional Acronis ABR 11.5 OEM Server and NAS application (sold separately) delivers automatic and continuous backup protection for your Windows or Linux Server and NAS.
Click here to learn more about Acronis options.

Active Snapshot Backup

Point-In-Time backup of a complete volume image including Active Snap capability. Also uses .VSS and .VDS for compatibility wiwh Windows & VMware hosts.

Active Directory High-Availability & Hybrid Authentication

Active Directory Hybrid Authentication (ADHA), Trusted Domains, Microsoft Cluster Server and Hyper-V Live Migration support.

Video Surveillance (HDMI port)

Protecting your home or business has never been eaier than with LenovoEMC storage's built-in Video Surveillnace Management software.

Built-in McAfee VirusScan Enterprise

It gives small businesses the ability to safely deploy network storage in places where previously there was the possibility of virus and/or malware vulnerability.

PC Backup & Restore with True Image Lite 2013 by Acronis

Powerful backup software from Acronis protects content and recovers data in case of any disasters. (3 licenses included)

Built-in Video Surveillance

Includes Milestone Arcus VMS for hassle-free and automatic camera detection and recording configurations.

LenovoEMC Personal Cloud Backup

Synchronize data between personal cloud member systems and your Network Storage device.

Manufacturer Part Number
70CB9003NA
EAN/UPC
0887942375645,887942375645
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Description: LenovoEMC px2-300d Network Storage, Pro

Form Factor: Desktop form factor; supports up to 2 3.5" SATA HDDs (trays included)

Processor: Intel® Atom Dual Core 1.8GHz D525 processor

Memory: 2GB DDR3

Ethernet: 2 10/100/1000 Mbps Ethernet ports (RJ45 connector)

Configurations: 2-drive configurations include SATA-II Server Class 7200rpm hard drives

RAID Support:

  • RAID 0, 1 (Hot swap in RAID 1)
  • JBOD mode available
  • Note: RAID/storage pool should be the same capacity, speed, and manufacturer. Mixing different types of drives may result in unpredictable behavior.
Power Consumption:
  • Max: 40W
  • Min: 20W (drives spun down)
  • Peak: 65W for 1.5s
  • Note: These values represent a fully loaded device with the highest capacity HDD. Values may differ with other configurations.
iSCSI Support: iSCSI LUNS – up to 256 LUNs

Ports:
  • 1 USB 3.0 and 2 USB 2.0 ports
  • 2 x RJ45 10/100/1000Mbps (GbE) Ethernet ports
  • 1 VGA port
LAN Standards:
  • IEEE 802.3
  • IEEE 802.3u
AC Voltage: 100-240 VAC, 50-60Hz

Acoustic Noise: 28 dBA maximum

Temperature, Humidity, and Altitude:
  • Ambient Temp - Operating: 10° to 35° C (50° to 95° F); Non-Operating: -40° to 60° C (50° to 140° F)
  • Temp Gradient - Operating: 12° C per hour
  • Humidity (non-condensing) - Operating: 8% to 85% R.H.; Non-Operating: 5% to 95% R.H.
  • Max Wet Bulb - Operating: 26.6° C; Non-Operating: 29.4° C
  • Altitude - Operating: to 7,500 feet; Non-Operating: to 40,000 feet
User Interface Localization: User interface localized for English, French, Italian, German, Spanish, Brazilian Portugese, Russian, Traditional Chinese, Simplified Chinese, Korean, Japanese, Arabic, Hebrew, Turkish, Swedish, Dutch, and Polish

System Requirements:
  • Available 10/100/1000 Mbps network Ethernet port
  • Internet Explorer 7, Firefox® 3.x, Chrome 9, Safari 4 or later browser
  • Personal cloud and remote access require an internet connection; UPnP™ compatible router or administrative rights to port forward; 2.5 Mbit/s download, 500Kbit/s upload (not compatible with Active Directory or XP 64 bit)
  • PC Users: Microsoft Windows XP / Vista / 7 / 8
  • Mac® Users: Mac OS X 10.6 - 10.8
  • Linux® Users: Redhat Enterprise 6, Ubuntu 11, OpenSUSE 11.4, other compatible Linux versions