PX2-300D Network Storage

LENOVO EMC PX2-300D NETWORK STORAGE

A high performance business class desktop device, ideal for small-to medium-sized businesses and distributed enterprise locations like branch and remote offices, for content sharing and data protection.

 

Manufacturer Part Number
70CB9001NA
EAN/UPC
0887942375621,887942375621
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.


Description: Lenovo EMC px2-300d Network Storage

Form Factor: Desktop form factor; supports up to 2 3.5" SATA HDDs (trays included)

Processor: Intel® Atom Dual Core 1.8GHz D525 processor

Memory: 2GB DDR3

Ethernet: 2 10/100/1000 Mbps Ethernet ports (RJ45 connector)

Disk bays: Two 3.5” hot-swap SATA disk bays

Capacity: 2 x SATA-II HDD bays. Empty bays are fitted with a drive carrier. Carrier can accommodate 2.5” or 3.5” drives. Supports up to 8TB capacity (2 x 4TB SATA HDDs).

RAID Support:

  • RAID 0, 1 (Hot swap in RAID 1)
  • JBOD mode available
  • Note: RAID/storage pool should be the same capacity, speed, and manufacturer. Mixing different types of drives may result in unpredictable behavior.
Power Consumption:
  • Max: 40W
  • Min: 20W (drives spun down)
  • Peak: 65W for 1.5s
  • Note: These values represent a fully loaded device with the highest capacity HDD. Values may differ with other configurations.
iSCSI Support: iSCSI LUNS – up to 256 LUNs

Ports:
  • 1 USB 3.0 and 2 USB 2.0 ports
  • 2 x RJ45 10/100/1000Mbps (GbE) Ethernet ports
  • 1 VGA port
LAN Standards:
  • IEEE 802.3
  • IEEE 802.3u
AC Voltage: 100-240 VAC, 50-60Hz

Acoustic Noise: 29.3 dBA maximum

Temperature, Humidity, and Altitude:
  • Ambient Temp - Operating: 10° to 35° C (50° to 95° F); Non-Operating: -40° to 60° C (50° to 140° F)
  • Temp Gradient - Operating: 12° C per hour
  • Humidity (non-condensing) - Operating: 8% to 85% R.H.; Non-Operating: 5% to 95% R.H.
  • Max Wet Bulb - Operating: 26.6° C; Non-Operating: 29.4° C
  • Altitude - Operating: to 7,500 feet; Non-Operating: to 40,000 feet
User Interface Localization: User interface localised for English, French, Italian, German, Spanish, Brazilian Portugese, Russian, Traditional Chinese, Simplified Chinese, Korean, Japanese, Arabic, Hebrew, Turkish, Swedish, Dutch, and Polish

System Requirements:
  • Available 10/100/1000 Mbps network Ethernet port
  • Internet Explorer 7, Firefox® 3.x, Chrome 9, Safari 4 or later browser
  • Personal cloud and remote access require an internet connection; UPnP™ compatible router or administrative rights to port forward; 2.5 Mbit/s download, 500Kbit/s upload (not compatible with Active Directory or XP 64 bit)
  • PC Users: Microsoft Windows XP / Vista / 7 / 8
  • Mac® Users: Mac OS X 10.6 - 10.8
  • Linux® Users: Redhat Enterprise 6, Ubuntu 11, OpenSUSE 11.4, other compatible Linux versions