HDMI Over CAT5/CAT6 Extender with Power Over Cable - 165 ft (50m)

Extend HDMI® up to 165ft (50m) over Cat5e/6 cabling with Power over Cable to Receiver. The ST121SHD50 HDMI® over Cat5e/Cat6 Video Extender kit lets you extend HDMI video and audio by up to 165 feet (50 Meters) over dual Cat5e cables or dual Cat6 cables. For added versatility the kit features Power Over Cable and only requires a single power adapter that can be connected to either the Transmitter or Receiver.

With support for High-Definition resolutions of up to 1920x1080 / 1080p and the accompanying digital audio, this cost-effective HD extender can easily be installed using new or existing Ethernet infrastructure wiring. For a convenient plug-and-play installation, the HDMI extender features built-in EDID monitor emulation, which ensures native resolution and maximum compatibility with your display or projector.

For added flexibility and convenience, HDMI cables up to 32ft (10m) can be connected to both the local and remote units, which lets you extend your HDMI signal to even further distances.

The HDMI extender kit offers a point-to-point digital signage solution right out of the box, including both local transmitter and remote receiver units, along with optional hardware that lets you mount the units as needed. Plus, with Power Over Cable, you can easily extend an HDMI signal in areas where access to power outlets is limited.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST121SHD50
EAN/UPC
0065030851404,065030851404
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information









Warranty: 2 Years
Hardware Audio: Yes
Cabling: Cat 5 UTP or better
Daisy-Chain: No
Ports: 1
Rack-Mountable: Yes
Performance General Specifications: Maximum Distances - (1080i only)
CAT5E (stranded) - 40m (130 ft)
CAT5E (solid) - 50m (165 ft)
CAT6 (stranded or solid) - 50m (165 ft)

Max Distance: 50 m / 165 ft
Maximum Digital Resolutions: 1080p / 1920x1080
Supported Resolutions: 1080i
- Cat6 (stranded or solid) - up to 50m
- Cat5e (solid) - up to 50m
- Cat5e (stranded) - up to 40m

1080p
- Cat6 (solid or stranded) - up to 40m
- Cat5 (solid) - up to 20m
- Cat5 (stranded) - up to 16m

See product manual for further details
Wide Screen Supported: Yes
Connector(s) Local Unit Connectors: 1 - HDMI (19 pin) Female

: 2 - RJ-45 Female
Remote Unit Connectors: 1 - HDMI (19 pin) Female

: 2 - RJ-45 Female
Indicators LED Indicators: 1 - Power
Power Center Tip Polarity: Positive
Input Current: 0.5 A
Input Voltage: 100 ~ 240 AC
Output Current: 1.5 A
Output Voltage: 12 DC
Plug Type: M
Power Consumption (In Watts): 18
Power Source: AC Adapter Included
Environmental Humidity: 0% - 80 %
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 115°F)
Physical Characteristics Color: Black
Enclosure Type: Aluminum
Product Height: 0.8 in [21 mm]
Product Length: 3.1 in [80 mm]
Product Weight: 5.5 oz [157 g]
Product Width: 2 in [51 mm]
Packaging Information Shipping (Package) Weight: 1.5 lb [0.7 kg]