HDMI Over Cat5 / Cat6 Extender with IR - 100 ft (30m) Power Free

Extend HDMI® up to 100ft (30m) over Cat5e/6 Cabling with Power over Cable to Receiver. The ST121SHD30 HDMI® over CAT5e/CAT6 Video Extender kit lets you extend HDMI audio/video and an IR remote control signal by up to 100 feet (30 Meters) over dual CAT5 cable. For added versatility this HDMI extender kit is powered via the HDMI bus, and does not require any additional power adapter.

With support for High-Definition resolutions of up to 1920x1080 / 1080p and the accompanying digital audio, this cost-effective HD extender can easily be installed using new or existing Ethernet infrastructure wiring.  Plus, because the extender kit does not require a power adapter, you can easily extend an HDMI signal in areas where access to power outlets is limited.

The HDMI over Cat5e/Cat6 video extender kit includes both the local transmitter and remote receiver units, perfect for point-to-point digital signage applications that require high quality HDMI video.  The Extender also works to extend Infrared IR signals from remote controls, perfect for controlling your video source from your video destination.

For additional distance, HDMI cables up to 32-feet (10-meters) in length can be used on the local and remote ends.

Backed by a StarTech.com 2-year warranty and free lifetime technical support.

Manufacturer Part Number
ST121SHD30
EAN/UPC
0065030851718,065030851718
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information
Warranty: 2 Years
Hardware Cabling: Cat 5 UTP or better
Daisy-Chain: No
Ports: 1
Performance General Specifications: IR dongle frequency - 35 to 56 khz
Max Distance: 30 m / 100 ft
Maximum Digital Resolutions: 1080p / 1920x1080
Wide Screen Supported: Yes
Connector(s) Local Unit Connectors:
1 - HDMI (19 pin) Female
2 - RJ-45 Female
Remote Unit Connectors:
1 - HDMI (19 pin) Female
2 - RJ-45 Female
Indicators
LED Indicators:
1 - Input
1 - Output
Environmental Humidity: 0% - 80 %
Operating Temperature: 0°C to 40°C (32°F to 104°F)
Storage Temperature: -10°C to 60°C (14°F to 115°F)
Physical Characteristics Color: Black
Enclosure Type: Aluminum
Product Height: 0.9 in [22 mm]
Product Length: 3.2 in [82 mm]
Product Weight: 8.3 oz [235 g]
Product Width: 1.8 in [45 mm]
Packaging Information Shipping (Package) Weight: 0.7 lb [0.3 kg]