S7055 Server Motherboard

Intel® C602 Chipset

High-end dual-socket server platform for HPC and GPU applications

  • Dual LGA2011 socket supports (2) E5-2600/E5-2600 v2 Series CPU
  • Intel® C602 PCH and INTEL SAS ROM key design
  • (4+4) 240-pin UDIMM/RDIMM/LRDIMM ECC 1066/1333/1600/1866
  • *Speed 1866 only for 1 slot per channel 1.5V(Blue color DIMM slot )
  • Support up to 128GB RDIMM/64GB URDIMM memory
  • (4) PCI-E Gen3 x16 slots
  • (1) PCI-E Gen2 x8 slots
  • (4) SATA-II connectors w/ RAID 0, 1, 10, 5 support
  • (2) SATA-III connectors
  • (2) 10GbE Base-T Capability (S7055AGM3NR-2T)
  • up to (3) GbE LAN
  • SSI EEB (12" x 13") form factor

Manufacturer Part Number
S7055WGM3NR
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor: Socket Type / Q'ty: LGA2011 / (2)
Supported CPU Series: Intel Xeon Processor E5-2600/E5-2600 v2 series processors
Thermal Design Power (TDP) wattage: 150W
System Bus: Up to 8.0/ 7.2/ 6.4 GT/s with Intel QuickPath Interconnect (QPI) support

Chipset : PCH: Intel C602

Memory: Supported DIMM Qty: (4)+(4) DIMM slots
DIMM Type / Speed: DDR3/DDR3L 1866/1600/1333/1066 RDIMM, 1866/1600/1333/1066 UDIMM / LRDIMM / Support DDR3 Unbuffered and Register ECC
Capacity: Up to 128GB RDIMM/ 64GB UDIMM
Memory channel: 4 Channels per CPU
Memory voltage: 1.5V or 1.35V

Expansion Slots: PCI-E: (4) PCI-E Gen3 x16 slots (slot #7, #5, #3, #1) / (1) PCI-E Gen2 x8 slots (slot #4)
PCI: (1) PCI 32-bit slot (slot #2)

Recommended Barebone / Chassis: 4U Barebone: FT48-B7055

LAN: Port Q'ty: (3) GbE ports
Controller: Intel 82574L / Intel I350-BT2

Storage:
SAS:

Connector: (2) Mini-SAS connectors (totally support 8 ports)

Controller: Intel C602 with TRK-5 upgrade ROM module

Speed: 3.0 Gb/s

RAID: RAID 0/1/10

SATA:

Connector: (6) SATA

Controller: Intel C602

Speed: (2) 6.0 Gb/s (blue color), (4) 3.0 Gb/s (black color)

RAID: RAID 0/1/10/5 (Intel RST)


Graphic: Connector type: D-Sub 15-pin
Chipset: Aspeed AST2300

Input /Output:
USB: (11) USB 2.0 ports (4 at rear, 6 via cable, 1 type A onboard)
COM: (1) DB-9 COM Connector (at rear, COM1) + (1) Header (COM2)
VGA: (1) D-Sub 15-pin VGA port
RJ-45: (3) GbE ports
Front Panel: (1) 2x12-pin SSI front panel header
SAS: (2) Mini-SAS (4-in-1) connectors
SATA: (4) SATA-II and (2) SATA-III connectors
Power: SSI 24-pin + 8-pin + 8-pin + 4-pin power connectors

System Monitoring:
Fan: Total (6) 4-pin headers
Temperature: Monitors temperature for CPU & system environment
Voltage: Monitors voltage for CPU, memory, chipset & power supply

Server Management : Onboard Chipset: Onboard Aspeed AST2300
AST2300 IPMI Feature: IPMI 2.0 compliant baseboard management controller (BMC) / Supports storage over IP and remote platform-flash / USB 2.0 virtual hub
AST2300 iKVM Feature: 24-bit high quality video compression / 10/100 Mb/s MAC interface

BIOS: Brand / ROM size:
AMI / 8MB
Feature: Plug and Play (PnP) /PCI2.3 /WfM2.0 /SMBIOS2.3 /PXE boot / ACPI 2.0 power management /Power on mode after power recovery / User-configurable H/W monitoring / Auto-configurable of hard disk types

Physical Dimension: Form Factor: SSI EEB
Board Dimension: 12"x13" (305x330mm)

Operating System: OS supported list: Please refer to our Intel OS supported list.

Regulation: FCC (DoC): Class A
CE (DoC): Yes

Operating Environment : Operating Temp.: 10° C ~ 35° C (50° F~ 95° F)
Non-operating Temp.: - 40° C ~ 70° C (-40° F ~ 158° F)
In/Non-operating Humidity: 90%, non-condensing at 35° CRoHS: RoHS 6/6 Compliant: Yes

Package Contains: Motherboard: (1) S7055 Motherboard

Manual: (1) Quick Installation Guide

Installation CD: (1) TYAN installation CD

I/O Shield: (1) I/O Shield

Cable: SATA: (6) SATA signal cables