MR62 Cloud Managed AP

Ruggedized, outdoor cloud-managed wireless LAN

The Meraki MR62 is an enterprise class, single-radio 802.11n cloud managed access point designed for deployments in harsh outdoor locations and industrial indoor environments. The MR62 uses advanced 802.11n technologies including MIMO and beamforming to deliver the throughput and reliable coverage required by the most demanding business applications, even in harsh environments.

MR62 and Meraki Cloud Management: A Powerful Combo
The MR62 is managed via the Meraki cloud, with an intuitive browser-based interface that lets you get up and running quickly without training or certifications. Since the MR62 is self-configuring and managed over the web, it can even be deployed at a remote location without on-site IT staff.

The MR62 is monitored 24x7 from the Meraki cloud, which delivers real-time alerts if your network encounters problems. Remote diagnostics tools also enable real-time troubleshooting over the web.

The MR62’s firmware is always kept up to date from the cloud. New features, bug fixes, and enhancements are delivered seamlessly over the web, so you never have to manually download software updates or worry about missing security patches.

Manufacturer Part Number
MR62-HW
EAN/UPC
0810979011194,810979011194
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Radios

  • 2.4 GHz 802.11b/g/n radio
  • Max data rate: 300 Mbit/s
  • 2.4 GHz 26 dBm peak transmission power
  • Max transmission power is decreased for certain geographies to comply with local regulatory requirements
Operating bands:
FCC (US)
  • 2.412-2.484 GHz
EU (Europe)
  • 2.412-2.484 GHz
802.11n Capabilities
  • 2 x 2 multiple input, multiple output (MIMO) with two spatial streams
  • Maximal ratio combining (MRC)
  • Beamforming
  • Packet aggregation
Power
  • Power over Ethernet: 24 - 57 V (802.3af compatible)
  • Power over Ethernet injector sold separately
Mounting
  • Mounts to walls and horizontal and vertical poles
  • Mounting hardware included
Physical Security
  • Security screw included
Environment
  • Operating temperature: -4°F to 122°F (-20°C to 50°C)
  • IP67 environmental rating
Physical Dimensions
  • 10.5” x 7.6” x 2.2” (267mm x 192mm x 57mm)
  • Weight: 1.5 lb (680g)
Interfaces
  • 1x 100/1000 Base-T Ethernet (RJ45) with 48V DC 802.3af PoE
  • Two external N-type antenna connectors
Security
  • Integrated policy firewall (Identity Policy Manager)
  • Mobile device policies
  • Air Marshal: Real-time WIPS (wireless intrusion prevention system) with alarms
  • Rogue AP containment
  • Guest isolation
  • Teleworker VPN with IPsec
  • PCI compliance reporting
  • WEP, WPA, WPA2-PSK, WPA2-Enterprise with 802.1X
  • TKIP and AES encryption
  • VLAN tagging (802.1q)
Quality of Service
  • Wireless Quality of Service (WMM/802.11e)
  • DSCP (802.1p)
Mobility
  • PMK and OKC credential support for fast Layer 2 roaming
  • L3 roaming
LED Indicators
  • 4 signal strength
  • 2 Ethernet status
  • 1 power/booting/firmware upgrade status
Regulatory
  • FCC (US), IC (Canada), CE (Europe), C-Tick (Australia/New Zealand)
  • Cofetel (Mexico), TK (Turkey)
  • RoHS
Mean Time Between Failure (MTBF)
  • 450,000 hours
Warranty
  • 1 year hardware warranty with advanced replacement included
Ordering Information
  • MR62-HW Meraki MR62 Cloud Managed AP
  • POE-INJ-3-XX Meraki 802.3af Power over Ethernet Injector (XX = US, EU, UK or AU)
  • ANT-10 Meraki 5/7 dBi Omni Antenna, Dual-band, N-type, Set of 2
  • ANT-13 Meraki 11 dBi Sector Antenna, 2.4 GHz MIMO, N-type
  • Note: Meraki Enterprise license required.

Does not come with a power supply - does not come with atenna's (sold separately)