Meraki MR16 Cloud Managed AP

High performance cloud-managed wireless LAN

The Meraki MR16 is an enterprise class, dual-concurrent 802.11n access point designed for high-density deployments in large offices, schools, hospitals, hotels and large retail stores. The MR16 features dual-concurrent, dual-band operation and advanced 802.11n technologies such as MIMO and beam forming, delivering the high throughput and reliable coverage required by the most demanding business applications like voice and video.

MR16 and Meraki Cloud Management: A Powerful Combo
The MR16 is managed via the Meraki cloud, with an intuitive browser- based interface that lets you get up and running quickly without training or certifications. Since the MR16 is self-configuring and managed over the web, you can even deploy the MR16 at a remote location without on-site IT staff.

The MR16 is monitored 24x7 via the cloud, which delivers real-time alerts if your network encounters problems. Remote diagnostics tools enable real-time troubleshooting over the web, meaning multi-site, distributed networks can be managed remotely.

The MR16’s firmware is always kept up to date from the cloud. New features, bug fixes, and enhancements are delivered seamlessly over the web, so you never have to manually download software updates or worry about missing security patches.

Manufacturer Part Number
MR16-HW
EAN/UPC
0810979010968,810979010968
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Radios

  • One 802.11b/g/n and one 802.11a/n radio
  • Dual concurrent operation in 2.4 and 5 GHz bands
  • Max throughput rate 600 Mbit/s
Operating Bands:
FCC (US)
2.412-2.484 GHz
5.150-5.250 GHz (UNII-1)
5.725 -5.825 GHz (UNII-3)
EU (Europe)
2.412-2.484 GHz
5.150-5.250 GHz (UNII-1)
5.250-5.350, 5.470-5.725 GHz (UNII-2)

802.11n Capabilities
  • 2 x 2 multiple input, multiple output (MIMO) with two spatial streams
  • Maximal ratio combining (MRC)
  • Beamforming
  • 20 and 40 MHz channels
  • Packet aggregation
  • Cyclic shift diversity (CSD) support
Power
  • Power over Ethernet: 24 - 57 V (802.3af compatible)
  • 12 V DC
  • Power consumption: 10.5 W max
  • Power over Ethernet injector and DC adapter sold separately
Mounting
  • All standard mounting hardware included
  • Desktop and Wall mount
  • Ceiling tile rail (9/16, 15/16 or 1 ½” flush or recessed rails), assorted cable junction boxes
Physical Security
  • Security screw options
  • Kensington lock hard point
  • Anti-tamper cable bay
  • Concealed mount plate
Environment
  • Operating temperature: 32 °F to 104 °F (0 °C to 40 °C)
  • Humidity: 5 to 95% non-condensing
Physical Dimensions
  • 7.3” x 5.8” x 1.0” (185 mm x 147 mm x 25 mm) not including deskmount feet or mount plate
  • Weight: 17 oz (0.48 kg)
Antenna
  • Integrated omni-directional antennas
  • Gain: 3 dBi @ 2.4 GHz, 5 dBi @ 5 GHz
Interfaces
  • 1x 100/1000Base-T Ethernet (RJ45) with 48V DC 802.3af PoE
  • 1x DC power connector (5mm x 2.1mm, center positive)
Security
  • Integrated policy firewall (Identity Policy Manager)
  • Mobile device policies
  • Air Marshal: Real-time WIPS (wireless intrusion prevention system) with alarms
  • Rogue AP containment
  • Guest isolation
  • Teleworker VPN with IPsec
  • PCI compliance reporting
  • WEP, WPA, WPA2-PSK, WPA2-Enterprise with 802.1X
  • TKIP and AES encryption
  • VLAN tagging (802.1q)
Quality of Service
  • Wireless Quality of Service (WMM/802.11e)
  • DSCP (802.1p)
  • Layer 7 application traffic shaping and firewall
Mobility
  • PMK and OKC credential support for fast Layer 2 roaming
  • L3 roaming
LED Indicators
  • 4 signal strength
  • 1 Ethernet connectivity
  • 1 power/booting/firmware upgrade status
Regulatory
  • FCC (US), IC (Canada), CE (Europe),
  • C-Tick (Australia/New Zealand), Anatel (Brazil), SRMC (China)
  • Cofetel (Mexico), DGT NCC (Taiwan), TK (Turkey)
  • RoHS
Mean Time Between Failure (MTBF)
  • 450,000 hours
Certifications
  • Wi-Fi Alliance
Guarantee
  • Lifetime hardware warranty with advanced replacement included
Ordering Information
  • MR16-HW Cisco Meraki MR16 Cloud Managed AP
  • POE-INJ-3-XX Cisco Meraki 802.3at Power over Ethernet Injector (XX = US, EU, UK or AU)
  • AC-MR-1-XX Cisco Meraki AC Adapter for MR Series (XX = US, EU, UK or AU)
  • Note: Meraki Enterprise license required.

Does not come with a power supply