AirStation AC433 Dual Band Wireless Mini USB Adapter

Buffalo's AirStation AC433 Dual Band Wireless Mini USB Adapter connects your computer to an existing wireless network or hotspot for quick and easy wireless Internet access at speeds up to 433 Mbps. Easily stream movies and music, transfer files, connect to the Internet and more.

  • Wireless 802.11ac
  • Dual Band Support
  • Backward compatible
  • Speeds up to 433 Mbps
  • Compact Design

AirStation AC433 Dual Band Wireless Mini USB Adapter offers a sleek and convenient way to add high-speed dual band wireless connectivity through an available USB port on your Windows® laptop or desktop. With faster wireless data rates and more coverage than legacy 802.11 products, the AirStation AC433 adapter provides better performance and range than many PC internal wireless cards.

Manufacturer Part Number
WI-U2-433DM
EAN/UPC
0747464127316,747464127316
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Wireless LAN Interface
Standard Compliance: IEEE802.11ac, IEEE802.11n, IEEE802.11g, IEEE802.11a, IEEE802.11b
Frequency Band: Dual Band - 5 GHz or 2.4 GHz
Access Mode: Infrastructure Mode, Ad-hoc Mode
Security: WPA2, WPA-PSK (AES, TKIP), 128/64-bit WEP

USB Interface
Standard Compliance: USB 2.0
Connector Type: A type
Number of Ports: 1

Other
Dimensions (L x W x H): 0.31 x .63 x 1.3 in
Weight: 0.14 oz
OS Compatibility: Windows® 8 (32/64-bit), Windows® 7 (32/64-bit),Windows Vista® (32/64-bit), Windows® XP