Layer 3 Lite Gigabit Ethernet Switch

NetVanta 1531 is a managed, 12-port, Layer 3 Lite, Gigabit Ethernet switch designed as an access layer switch for Small Businesses. With the combination of the advanced multi-layer switching fabric, high-bandwidth capabilities, and enhanced Quality of Service (QoS) features, 1531 is ideal for for small business environments for VoIP, Gigabit-to-the-desktop and converged voice and data networks.

Manufacturer Part Number
1700570F1
EAN/UPC
0607565037313,607565037313
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Physcial Iterface

Etheret Ports

  • 10 –10/100/1000Base-T
  • 2–Stadard 1 Gbps SFP Ports
  • Auto rate/duplex/MDI/MDI-X
Cosole Port
  • DB-9, RS-232
Switchig Performace
  • Non-blockig Layer 2/3 Switchig
Maximum Forwardig Badwidth
  • 24 Gbps
Layer 2 Support
  • 802.1D Spaig Tree
  • 802.1w Rapid STP
  • 802.3ad Lik Aggregatio
  • 8,000 MAC Addresses
  • Jumbo Frames (9K)
  • IGMP Soopig/Querier
  • 802.3x Flow Cotrol
Layer 3 Support
  • 16 Static Routes
  • 8 Layer 3 Iterfaces
  • UDP Relay
  • 232 ARP Etries
  • IPv6 Maagemet
Diagostics
  • Port Mirrorig
  • LLDP (802.1AB)
  • LLDP-MED
  • Cable Diagostics
  • SFP Diagostics
  • Troubleshootig Page
Frot Pael Status LEDs
  • Power Status
  • LAN:Link, Activity
Port Statistics
  • Number of TX/RX Frames, Collisions, Errors
Quality of Service

  • 802.1p ad DiffServ
  • Four Output Queues per Egress Port
  • Weighted Roud Robi (WRR)
  • Strict Priority Schedulig
VLAN
  • Port-based VLANs
  • 802.1Q tagged truked VLANs
  • Voice VLANs
  • Private VLAN Edge
  • Dyamic 802.1x Assiged VLANs
  • Support for up to 255 Active VLANs
Admiistration
  • CLI (Cosole/Tenlet/SSH)
  • SNMP v3
  • Web-based GUI (HTTP/SSL)
  • SYSLOG
  • n-Commad support
  • Email Alerts
  • RADIUS
  • TACACS+
  • TCL Scriptig
  • Auto Config
  • Port Scheduler
  • DHCP etwork Foresics
Security
  • Port authetication (802.1x)
  • Port Security
  • DoS Protection
  • Hardware ACLs
  • Microsoft Desktop Auditing
Wi-Fi Cotroller
  • Controls up to 8 NetVata WAPs
Evironment
  • Operatig Temperature:
  • 0° C to 50° C (32° F to 122° F)
  • Storage Temperature:
  • -20° C to 70° C (-4° F to 158° F)
  • Relative Humidity:Up to 95%, o-codesig
Physical
  • Chassis:
  • 1U High, 1/2 Rack Width—Desktop, Wall
  • Moutable or Rack Moutable (with Optioal Wall
  • Mout or Rack Mout Brackets or Dual Moutig Tray)
  • Dimensions: 4.3 cm x 21.3 cm x 28.3 cm (1.7 i. x 8.4 i. x 11.1 i.) (H x W x D)
  • Weight:1.6 kg. (3.5 lbs.)
  • AC Power:100–240 VAC, 50/60 Hz
  • Power:30 Watts, Max 2.5A
Agecy Approvals

AS/ZS CISPR 22 Class A, CE Mark,IEC/E 60950-1, RoHS, C-tick and NOM