Multifunction ProXpress M4070FX

Higher-Quality Print Output

Rendering Engine for Clean Page (ReCP) technology makes printed documents more readable by enhancing thin lines and sharpening the edges of negative text. Small text that may not scan completely is also sharpened. The ProXpress M4070FX delivers sharp, solid prints and scans with effective output print resolutions of up to 1200 × 1200 dpi.

Diverse Web-connected Solutions That Raise Productivity

XOA Web platform supports an array of server-based productivity solutions to meet specific business needs. From the UI, users can tap into a robust lineup of web-connected solutions to increase their business performance. From the server, printer network managers can easily install and manage custom solutions to improve efficiency and workflow.

Easy To Use

Designed for simple and intuitive operation the M4070FX saves you precious time and effort.

Direct USB Printing
Easily print images and documents directly from a USB memory stick With the intuitive menu and navigation keys.

Manufacturer Part Number
SL-M4070FX/XAA
EAN/UPC
0887276024615,887276024615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

General

  • Functions

  • Standard
  • Print, Scan, Copy, Fax

    Optional

    Eco Button, Secure Print

  • Processor

    1 GHz

  • Operational Panel

    4.3" Color Touch-Screen LCD

  • Memory

  • Standard

    1 GB

    Maximum

    1 GB

  • Hard Disk Drive

    4 GB Internal Flash Drive

  • Interface

  • Standard

    Ethernet 10 / 100 / 1000 Base TX / High Speed USB 2.0 / Direct USB (Front) / Host USB (Rear 1port)

    Optional

    IEEE 1284B Parallel Connector

  • Power Consumption

    700 W (Active) / 15 W (Ready) / 3.5 W (Sleep)

  • Noise Level

    Less than 57 dBA (Printing) / Less than 58 dBA (Copying) / Less than 26 dBA (Standby)

  • Dimension (WxDxH)

    469 x 444.3 x 482.1 mm (18.5 x 17.5 x 19.0 inch)

  • Weight

    17.13 kg (37.77 lbs)

  • Max. Monthly Duty Cycle

    Up to 100000 pages

Print

  • Speed

  • Speed(Mono)

    Up to 40 ppm in A4 (42 ppm in Letter)

  • First Print Out Time

  • First Print Out Time (Mono)

    As Fast as 6.5 s (From Ready Mode)

  • Resolution

    Up to 1200 x 1200 dpi effective output

  • Emulation

    SPL / PostScript3 / PCL6 / PCL5e / IBM ProPrinter / EPSON / PDF

  • Duplex Print

    Built-in

  • Operating System

    Windons 8 / 7 / Vista / XP / 2008R2 / 2008 / 2003, Mac OS X 10.5 ~ 10.8, Various Linux / Unix

  • Direct Print Support

    Direct USB

  • Print features

    Automatic Double Sided Print, Secure Print

Copy

  • SpeedSpeed(Mono)

    Up to 40 cpm in A4 (42 cpm in Letter)

  • First Copy Out Time

  • First Copy Out Time (Mono)

    Less than 10 s

  • Resolution

    Up to 600 x 600 dpi effective output

  • Reduce / Enlarge Range

    25 ~ 400% (platen), 25 ~ 400% (ADF)

  • Multi Copy

    1 ~ 99 pages

  • Duplex Copy

    Built-in

  • Copy Features

    ID Copy / 2-up / 4-up / Collation Copy / Auto-fit

Scan

  • Speed

  • Speed(Mono)

    24 ipm

  • Compatibility

    TWAIN Standard, WIA Standard

  • Method

    Color CIS

  • Resolution (Optical)

    Up to 1200 x 1200 dpi

  • Resolution (Enhanced)

    Up to 4800 x 4800 dpi

  • Scan Destinations

    Client (PC), Email, FTP, SMB, USB, Cloud

FAX

  • Compatibility

    ITU-T G3, ECM

  • Modem speed

    33.6 Kbps

  • Resolution

    Standard: 203 x 98 dpi / Fine,Photo: 203 x 196 dpiSuper Fine: 300 x 300 dpi / Color: 200 x 200 dpi

  • Memory*

    50 MB

  • Auto Dial

    Speed dial: 200 Locations

  • Fax Feature

    On hook Dial / Auto Redial / Auto Reduction / Multi-send / Delayed Send / Fax forwarding(Email / Fax) / Broadcasting up to 208 locations

Paper Handling

  • Input Capacity

  • Cassette

    250-Sheet Standard Cassette

    Multipurpose tray

    50-Sheet Multi Purpose Tray

    Other Options

    520-Sheet Second Cassette Feeder

    Maximum

    820 Sheets

  • Media Type

  • Cassette

    Plain / Thin / Recycled / Thick / Archive / Bond / Cardstock

    Multipurpose tray

    Plain / Thin / Bond / Pre-printed / Recycled / Envelope / Transparency / Label / Cardstock / Thick / Cotton / Colored / Archive / Thicker

    Other Options

    Plain / Thin / Recycled / Thick / Archive / Bond / Cardstock

  • Media SizeCassette

    A4 / A5 / A6 / ISO B5 / JIS B5 / Executive / Letter / Oficio / Folio / Legal / Statement / Custom

    Multipurpose tray

    A4 / A5 / A6 / ISO B5 / JIS B5 / Statement / Letter / Oficio / Folio / Legal / Envelope(No 10 / Monarch / DL / C5 / C6 / No 9) Postcard /Index card / Executive / Custom

    Other Options

    A4 / A5 / A6 / ISO B5 / JIS B5 / Executive / Letter / Oficio / Folio / Legal / Statement / Custom

  • Media Weights

  • Cassette

    60 ~ 163 g/m² (16 ~ 43 lbs)

    Multipurpose tray

    60 ~ 220 g/m² (16 ~ 58 lbs)

    Other Options

    60 ~ 163 g/m² (16 ~ 43 lbs)

  • Output Capacity

    150 - sheet Face-Down, 1-sheet Face-Up

  • adfType

    RADF

    Document Capacity

    50 - sheet

    Document Size

    A4 / Letter / Oficio / Folio / Legal

Consumables

  • Toner

  • Black

    Standard Yield: Average Cartridge Yield 3 K standard pages. High Yield Model: MLT-D203L - Average Cartridge Yield 5 K standard pages. Extra high Yield Model: MLT-D203E - Average Cartridge Yield 10 K standard pages. Ultra high Yield Model: MLT-D203U - Average Cartridge Yield 15 K standard pages (Ships with 3 K pages Starter Toner Cartridge) Declared Cartridge Yield in accordance with ISO / IEC 19752.

Option

  • Option

    520 - sheet Cassette Tray / IEEE 1284B Parallel Connector

Solution

  • Device Management

    Yes

  • Output Management

    Yes

  • Mobility

    Yes